EN
  • EN
  • DE
  • IT

ADUM3301BRWZ

Part No ADUM3301BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 1016057-ADUM3301BRWZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3301BRWZ CAD Model

Description

Product Overview: ADUM3301BRWZ by Analog Devices Inc.

The ADUM3301BRWZ is a high-performance, robust digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed to offer superior electrical signal isolation for a wide range of applications, ensuring safety and signal integrity in environments with high voltages and noise.

The ADUM3301BRWZ utilizes Analog Devices' proprietary iCoupler® technology to achieve isolation by integrating transformers into standard CMOS silicon. This state-of-the-art approach provides several advantages over traditional optocouplers, including lower power consumption, higher data rates, and increased reliability over a broad temperature range.

Key Features:

  • Isolation Voltage: This component offers an impressive isolation voltage of 2500 Vrms for 1 minute, which is essential for protecting sensitive electronics from high-voltage transients.
  • Data Rate: The ADUM3301BRWZ supports a high data rate of up to 1 Mbps, making it suitable for applications that require fast data transfer while maintaining isolation.
  • Channels: It features three forward and one reverse channel, providing flexibility in bidirectional communication.
  • Temperature Range: The device operates over an industrial temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: Encased in a 16-lead wide-body SOIC package, the ADUM3301BRWZ is designed for easy integration into various circuit designs.
  • Regulatory Approvals: It is compliant with regulatory standards such as UL, CSA, and IEC, which attest to its safety and reliability.

Applications:

The ADUM3301BRWZ is ideally suited for a range of applications where isolation is critical, such as industrial PLCs, ADC/DAC interfaces, power supply control, and monitoring systems. Its robust design and high-speed data transfer capabilities make it a perfect choice for ensuring system integrity and protecting against electrical hazards.

With its combination of performance, reliability, and safety, the ADUM3301BRWZ from Analog Devices Inc. represents a top-tier solution for your digital isolation needs.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $1.8063
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $3.1695
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Texas Instruments
LOW-EMISSIONS, 500-KBPS, REINFOR
Lowest to $256.0000
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.2421
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $8.0441
Skyworks Solutions Inc.
DGTL ISOL 3750VRMS 2CH I2C 8SOIC
Lowest to $9.2443
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 1CH GP 6DIP GW
Lowest to $4.7736
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $3.1695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0748 $60.7480
20+ $5.6903 $113.8060
31+ $5.4981 $170.4411
44+ $5.1136 $224.9984
57+ $4.9214 $280.5198
72+ $4.7291 $340.4952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,738 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess