EN
  • EN
  • DE
  • IT

SI8641BC-B-IS1R

Part No SI8641BC-B-IS1R
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Skyworks Solutions Inc.
Series Si864x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8641
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851866-SI8641BC-B-IS1R
Ultra Librarian 3D Model Ultra Librarian SI8641BC-B-IS1R CAD Model

Description

The SI8641BC-B-IS1R is a digital isolator from the Si864x series by Skyworks Solutions Inc.

  • Application: General Purpose
  • Package: Tape & Reel
  • Standard Package: 2,500 pieces
  • Technology: Capacitive Coupling
  • Data Rate: 150Mbps
  • Channel Type: Unidirectional
  • Rise/Fall Time: 2.5ns
  • Number of Channels: 4
  • Voltage Isolation: 3750Vrms
  • Inputs (Side 1 / Side 2): 3 / 1
  • Common Mode Transient Immunity: 35kV/μs
  • Propagation Delay tpLH/tpHL: 13ns
  • Pulse Width Distortion: 4.5ns
  • Isolated Power: No
  • Voltage Supply: 2.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC
  • Operating Temperature: -40°C to 125°C
  • HTSUS Code: 8542.39.0001
  • Base Product Number: SI8641
  • Lifecycle Status: Active
  • MSL: 2 (1 Year)

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $2.2046
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $1.7989
Skyworks Solutions Inc.
DGTL ISOL 3750VRMS 2CH I2C 8SOIC
Lowest to $4.1053
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $2.0054
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $5.3041
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 6CH GP 16SOIC
Lowest to $9.4158
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 3CH GP 16SOIC
Lowest to $27.3530
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $4.3467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1695 $57.0510
38+ $2.9689 $112.8182
59+ $2.8685 $169.2415
84+ $2.6680 $224.1120
110+ $2.5677 $282.4470
137+ $2.4674 $338.0338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,990 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess