EN
  • EN
  • DE

ADUM3481BRSZ

Part No ADUM3481BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 3750Vrms 4 Channel 25Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 33ns, 33ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.8V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356450-ADUM3481BRSZ
Ultra Librarian 3D Model Ultra Librarian ADUM3481BRSZ CAD Model

Description

ADUM3481BRSZ: A Robust Digital Isolator from Analog Devices Inc.

The ADUM3481BRSZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation in a wide range of applications. This component is part of the ADuM348x series, which are 5-channel isolators with three forward and two reverse channels. The ADUM3481BRSZ offers a robust isolation barrier that ensures signal integrity and protects sensitive electronics from high voltages and common-mode transients.

Key Features

  • High Data Rate: The device supports data rates up to 150 Mbps, making it suitable for high-speed digital interfacing.
  • Channel Configuration: It comes with a 3/2 channel directionality, providing three forward and two reverse channels to facilitate bidirectional communication.
  • Integrated Isolation: The ADUM3481BRSZ provides up to 2500 V RMS isolation for 1 minute per UL 1577 and VDE V 0884-10.
  • Low Power Consumption: Its low power operation helps in reducing the thermal footprint and energy costs in applications.
  • High-Temperature Operation: The device is capable of operating over a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The ADUM3481BRSZ is ideal for a variety of applications that require reliable isolation, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply management
  • Data communication systems
  • Instrumentation

Package and Quality

This device is offered in a compact, surface-mount 16-lead SOIC package, which is suitable for space-constrained applications. The ADUM3481BRSZ also meets stringent industrial quality standards, ensuring long-term reliability and performance.

With its combination of high-speed performance, integrated safety features, and versatile channel configuration, the ADUM3481BRSZ from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with robust digital isolation.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess