EN
  • EN
  • DE

ADUM4223ARWZ

Part No ADUM4223ARWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Propagation Delay tpLH / tpHL (Max) 59ns, 59ns
Rise and Fall Time 12ns, 12ns
Current - Peak Output 4A
Supply Voltage - Operating 4.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 144667-ADUM4223ARWZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM4223ARWZ CAD Model

Description

Analog Devices Inc. ADUM4223ARWZ Isolated Gate Driver

The ADUM4223ARWZ from Analog Devices Inc. is a robust, high-performance isolated gate driver designed for a variety of applications that require reliable gate control and isolation. This component is part of the ADuM4223 series, which are dual-channel drivers that utilize Analog Devices' iCoupler® technology to provide precision isolation. The ADUM4223ARWZ is specifically engineered to drive insulated-gate bipolar transistors (IGBTs) and power MOSFETs, making it an ideal choice for high-power applications where efficiency and reliability are paramount.

One of the standout features of this gate driver is its ability to provide 4 kV RMS isolation for one minute per UL 1577. This level of isolation ensures that the device can safely separate low-voltage and high-voltage circuits, thereby protecting sensitive components from electrical stresses and providing a barrier against noise and transient voltages.

The ADUM4223ARWZ operates with an input supply voltage ranging from 3 V to 5.5 V, and it can drive gates with peak currents of up to 4 A. This makes it highly flexible for different power levels and ensures efficient switching of the connected power devices. The output drivers are designed to be resistant to the Miller turn-on effect, which is crucial for applications that demand high-speed operation and precision control.

Designed with versatility in mind, the device comes in a compact 16-lead SOIC wide body package, making it suitable for space-constrained applications. Additionally, the ADUM4223ARWZ features a high common-mode transient immunity of >50 kV/μs, which allows it to perform reliably in electrically noisy environments, such as motor control, industrial inverters, and switching power supplies.

Overall, the ADUM4223ARWZ isolated gate driver by Analog Devices Inc. represents a sophisticated solution for designers looking to enhance system performance and safety in high-power, high-voltage, and high-speed applications. Its combination of robust isolation, high current driving capability, and noise immunity makes it a valuable component in advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess