EN
  • EN
  • DE

ADUM4400ARIZ

Part No ADUM4400ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 1Mbps 25kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC-IC
Base Product Number ADUM4400
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847486-ADUM4400ARIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4400ARIZ CAD Model

Description

ADUM4400ARIZ Digital Isolator by Analog Devices Inc.

The ADUM4400ARIZ is a robust, high-performance digital isolator designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This device is part of the ADuM440x series, which is renowned for its innovative iCoupler® technology that employs magnetic coupling to achieve signal isolation. This enables the ADUM4400ARIZ to provide reliable isolation between the input and output sides, thus protecting sensitive electronic components from high voltages and transient electrical spikes.

With its quad-channel configuration, the ADUM4400ARIZ offers four independent isolation channels, which makes it an ideal choice for a variety of applications, including industrial automation systems, medical equipment, and power supply control. Each channel is capable of transmitting data at rates up to 10 Mbps, ensuring swift and efficient communication between devices.

One of the standout features of the ADUM4400ARIZ is its high isolation voltage, rated at 2.5 kVrms for one minute. This high voltage withstand capability provides an extra layer of safety for sensitive circuits, particularly in harsh electrical environments. Additionally, the device operates over a wide temperature range from -40°C to +105°C, making it suitable for use in extreme conditions.

The ADUM4400ARIZ comes in a compact 16-lead SOIC package, allowing for easy integration into a variety of circuit designs without consuming excessive board space. It is also characterized by low power consumption, which is essential for energy-sensitive applications.

For design flexibility, the ADUM4400ARIZ supports both 3.3V and 5V supply voltages, which can be used interchangeably without the need for any external components. This feature simplifies the power supply design and allows for seamless integration into mixed-voltage systems.

In summary, the ADUM4400ARIZ from Analog Devices Inc. is a reliable and versatile digital isolator that offers excellent isolation capabilities, fast data rates, and a wide operating temperature range. Its robust design and ease of use make it a top choice for engineers looking to enhance the safety and performance of their electronic systems.

Key Features:

  • Quad-channel digital isolator
  • 2.5 kVrms isolation for 1 minute
  • Data rate of up to 10 Mbps
  • Wide operating temperature range: -40°C to +105°C
  • Low power consumption
  • Supports both 3.3V and 5V supply voltages
  • 16-lead SOIC package
  • iCoupler® technology for magnetic coupling

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess