EN
  • EN
  • DE

ADUM4401ARWZ-RL

Part No ADUM4401ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W T/R / DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 108703-ADUM4401ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM4401
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM4401ARWZ-RL CAD Model

Description

ADUM4401ARWZ-RL: A Robust Quad-Channel Digital Isolator

The ADUM4401ARWZ-RL, manufactured by Analog Devices Inc., is a high-performance, quad-channel digital isolator designed to offer superior isolation for a wide range of applications. This component is part of Analog Devices' iCoupler® family, which utilizes chip-scale transformer technology to achieve magnetic isolation, combining high data rates with robust isolation capabilities.

With its four independent isolation channels, the ADUM4401ARWZ-RL is capable of providing bidirectional communication, making it an ideal choice for systems that require a two-way data flow across the isolation barrier. Each channel supports data rates up to 10 Mbps, providing the speed necessary for demanding applications such as industrial automation, data acquisition systems, and isolated communication buses.

The device operates over a wide supply voltage range of 3.0 V to 5.5 V, allowing for flexible integration into various system designs. The low power consumption of the ADUM4401ARWZ-RL ensures that it is suitable for power-sensitive applications, while its default high output and low propagation delay contribute to its reliable performance.

This digital isolator comes in a 16-lead SOIC package with a wide body (RWZ), which is designed to enhance the isolation capability. The suffix 'RL' indicates that the product is provided in tape and reel packaging, making it suitable for automated assembly processes. Additionally, the device is capable of withstanding isolation voltages of up to 2.5 kVrms for 1 minute, ensuring safety and compliance with industry standards.

Key features of the ADUM4401ARWZ-RL include:

  • Quad-channel, bidirectional data communication
  • High data rate transfer up to 10 Mbps
  • Wide supply voltage range: 3.0 V to 5.5 V
  • Low power operation and high efficiency
  • 16-lead SOIC wide-body package for enhanced isolation
  • High isolation voltage of 2.5 kVrms
  • Tape and reel packaging for ease of manufacturing

The ADUM4401ARWZ-RL is a testament to Analog Devices' commitment to providing advanced isolation solutions that meet the stringent requirements of modern electronic systems. Whether it's for industrial control networks, sensor interfaces, or any application that demands electrical isolation without compromising data integrity, the ADUM4401ARWZ-RL is a reliable and efficient choice.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1185 $60.3555
7+ $16.5075 $115.5525
10+ $15.9916 $159.9160
13+ $15.4758 $201.1854
17+ $14.9599 $254.3183
23+ $13.4123 $308.4829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess