EN
  • EN
  • DE

ADUM4401CRWZ

Part No ADUM4401CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV RMS Quad-Channel Digital Isolators | DGTL ISO 5KV 4CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Maximum) 32ns, 32ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM4401
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1142566-ADUM4401CRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM4401CRWZ CAD Model

Description

The ADUM4401CRWZ is a cutting-edge, quad-channel digital isolator, meticulously designed and manufactured by Analog Devices Inc., a renowned leader in high-performance semiconductors. This component is part of the ADuM series, known for providing robust isolation solutions for various applications. The ADUM4401CRWZ is engineered to enhance system performance by delivering reliable signal isolation with lower power consumption, making it an ideal choice for a wide range of industrial and commercial applications.

Key Features

  • Channels: 4 Independent Isolation Channels
  • Data Rate: Up to 10 Mbps
  • Isolation Voltage: 2500 Vrms for 1 minute
  • Working Voltage: 560 Vpeak
  • Integration: iCoupler® technology for high integration
  • Package: 16-SOIC Wide Body (SOIC_W)
  • Temperature Range: -40°C to +125°C
  • Regulatory Approvals: UL, CSA, VDE certifications

Applications

The ADUM4401CRWZ is versatile and can be used in a variety of applications that require high-voltage isolation and noise immunity. Typical applications include:

  • Industrial PLCs (Programmable Logic Controllers)
  • DC/DC converters
  • ADC/DAC interfaces
  • Gate drivers for motors and other actuators
  • Medical equipment with stringent isolation requirements

Performance and Quality

With its proprietary iCoupler® technology, the ADUM4401CRWZ offers superior performance by combining high-speed CMOS and monolithic air-core transformer technologies. This approach ensures low propagation delay and high data integrity, even in environments with significant electrical noise. The device's robust design is backed by industry-standard certifications, ensuring compliance with safety requirements and facilitating ease of design-in for engineers.

Conclusion

The ADUM4401CRWZ from Analog Devices Inc. represents a blend of innovation, performance, and reliability. Whether it's for industrial automation, energy systems, or sensitive medical devices, this digital isolator stands out as a component that can deliver the necessary isolation and signal integrity, while maintaining efficiency and safety. Its small footprint and operational robustness make it a valuable addition to any electronic system requiring isolated data transmission.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess