EN
  • EN
  • DE
  • IT

ADUM5212BRSZ

Part No ADUM5212BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Isolators with Integrated DC-to-DC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 0/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1142572-ADUM5212BRSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM5212
Introduction Date November 09, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM5212BRSZ CAD Model

Description

The ADUM5212BRSZ is a state-of-the-art isolated dual-channel gate driver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is specifically engineered to address the stringent requirements of driving and controlling power switches in various applications such as industrial inverters, switching power supplies, and motor control systems.

Key Features

  • Integrated Isolation: The device features Analog Devices' iCoupler® technology, providing robust galvanic isolation between the input and output stages. This isolation is rated at 5000 V RMS for 1 minute per UL 1577, ensuring protection against high voltage transients and common-mode noise.
  • Dual-Channel: It offers two independent gate driver channels, each capable of delivering 2 A peak output current, making it suitable for driving a wide range of MOSFETs and IGBTs.
  • Precise Timing Characteristics: The ADUM5212BRSZ boasts precise timing characteristics with a 38 ns maximum propagation delay and 5 ns channel-to-channel matching, which is critical for synchronous switching applications.
  • Wide Operating Range: It operates over a wide supply voltage range of 3.0 V to 5.5 V, accommodating various logic levels and providing design flexibility.
  • High Operating Temperature: The device is capable of operating over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Compact Package: Encased in a compact 16-lead SOIC package, the ADUM5212BRSZ is designed for space-constrained applications.

Applications

The ADUM5212BRSZ is ideal for a variety of applications where reliable isolation and efficient gate driving are paramount. These include:

  • Industrial Inverters
  • Switching Power Supplies
  • Motor Control Systems
  • Renewable Energy Systems
  • Automotive and Transportation

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADUM5212BRSZ is no exception, undergoing rigorous testing and quality assurance processes to ensure performance and durability for critical industrial and automotive applications.

Conclusion

With its advanced features, the ADUM5212BRSZ from Analog Devices Inc. is a powerful solution for designers looking to improve the efficiency, reliability, and performance of their power management systems. Its superior isolation, dual-channel capability, and precise timing make it an indispensable component in the modern electronic landscape.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $6.8734
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $1.7829
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.7294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess