EN
  • EN
  • DE

ADUM5401WCRWZ-1RL

Part No ADUM5401WCRWZ-1RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 717613-ADUM5401WCRWZ-1RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADUM5401
Introduction Date November 13, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM5401WCRWZ-1RL CAD Model

Description

ADUM5401WCRWZ-1RL Digital Isolator by Analog Devices Inc.

The ADUM5401WCRWZ-1RL is a robust, high-performance digital isolator manufactured by Analog Devices Inc., designed to offer outstanding signal isolation for a wide range of applications. This component is part of the ADuM540x series, which are quad-channel digital isolators with integrated dc-to-dc converters. The ADUM5401WCRWZ-1RL model, in particular, provides reliable isolation for systems that require the separation of grounds or need to protect sensitive circuits from high voltages and noise.

Constructed with Analog Devices' iCoupler® technology, the ADUM5401WCRWZ-1RL ensures that digital signals are transmitted across an isolation barrier safely and efficiently. This technology employs magnetic coupling through a chip-scale transformer, unlike optocouplers that rely on light transmission. As a result, the device offers several advantages over traditional optocouplers, including improved reliability, longer service life, and lower power consumption.

The integrated dc-to-dc converter within the ADUM5401WCRWZ-1RL simplifies power supply design by providing regulated, isolated power, eliminating the need for separate isolated power supplies. This feature can save board space and reduce the complexity of the overall design. Additionally, the converter is capable of delivering up to 500 mW of output power, making it suitable for powering multiple downstream devices.

Key features of the ADUM5401WCRWZ-1RL include:

  • Quad-channel isolation
  • Integrated isoPower® dc-to-dc converter
  • High data rate: Up to 10 Mbps
  • High temperature operation: -40°C to +125°C
  • 16-lead SOIC wide body package
  • Regulatory approvals: UL, CSA, VDE certifications

Applications for this digital isolator are diverse and include industrial automation, motor control systems, medical equipment, and power supplies where isolation is critical for safety and performance. The ADUM5401WCRWZ-1RL is able to withstand harsh industrial environments and can be used in systems that require long-term reliability.

With its combination of high-speed data transfer, integrated power isolation, and robust design, the ADUM5401WCRWZ-1RL from Analog Devices Inc. is an excellent choice for designers seeking a high-quality isolation solution for their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5532 $57.7660
11+ $9.4796 $104.2756
17+ $9.1833 $156.1161
23+ $8.8871 $204.4033
30+ $8.5909 $257.7270
39+ $7.7022 $300.3858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,258 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess