EN
  • EN
  • DE

ADUM5403ARWZ-RL

Part No ADUM5403ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM5403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM5403ARWZ-RLDKR, ADUM5403ARWZ-RLTR, ADUM5403ARWZ-RL-ND, ADUM5403ARWZ-RLCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911103-ADUM5403ARWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM5403ARWZ-RL CAD Model

Description

Analog Devices Inc. ADUM5403ARWZ-RL

The ADUM5403ARWZ-RL from Analog Devices Inc. is a robust, high-performance quad-channel digital isolator with an integrated DC-to-DC converter. This component is part of Analog Devices' iCoupler® family, offering the functionality of optocouplers with the improved performance and reliability of magnetic coupling technology. The device is designed to provide both signal isolation and power isolation, which is particularly advantageous in noisy environments where signal integrity and isolation are critical for system performance and safety.

The ADUM5403ARWZ-RL operates with an input voltage range of 3.0 V to 5.5 V, making it suitable for a variety of applications that require different voltage levels. The integrated DC-to-DC converter enables the transfer of power across the isolation barrier, which allows the isolated side to be powered without the need for an additional isolated power supply. This integrated feature simplifies design and reduces board space and component count.

With a high data rate of up to 10 Mbps, this isolator is capable of handling high-speed digital signals, ensuring minimal signal distortion and latency. The device also features four independent isolation channels, which can be used in configurations such as three forward and one reverse, or two forward and two reverse channels, providing flexibility to meet specific design requirements.

The ADUM5403ARWZ-RL boasts an impressive isolation rating of up to 2.5 kVrms for 1 minute per UL 1577. This high isolation voltage ensures that the device can withstand voltage spikes and transients, making it ideal for industrial applications such as motor control, power supply control, and data communication systems where electrical isolation is necessary for safety and equipment protection.

Available in a 16-lead SOIC wide-body package, the ADUM5403ARWZ-RL is RoHS compliant and specified over the wide temperature range of -40°C to +125°C. Its compact footprint and wide temperature range make it suitable for space-constrained and harsh-environment applications, respectively. With its combination of high-speed performance, integrated power isolation, and robust safety features, the ADUM5403ARWZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0196 $52.0784
10+ $10.6828 $106.8280
15+ $10.3489 $155.2335
20+ $10.0151 $200.3020
26+ $9.6813 $251.7138
35+ $8.6797 $303.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,659 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess