EN
  • EN
  • DE

ADUM5404ARWZ

Part No ADUM5404ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 0/4
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 077909-ADUM5404ARWZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5404ARWZ CAD Model

Description

Analog Devices Inc. ADUM5404ARWZ Digital Isolator

The ADUM5404ARWZ is a robust, high-performance digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the ADuM540x series, which offers quad-channel digital isolation with integrated dc-to-dc converters. The ADUM5404ARWZ model features four independent isolation channels in a 16-lead SOIC wide-body package, providing a compact and reliable solution for a variety of applications.

With a focus on safety and reliability, the ADUM5404ARWZ utilizes Analog Devices' proprietary iCoupler® technology. This technology combines high-speed CMOS and monolithic air core transformer technology to offer outstanding performance characteristics superior to alternatives, such as optocouplers. The iCoupler technology enables the ADUM5404ARWZ to provide data isolation and simultaneously deliver isolated power through its integrated isoPower® dc-to-dc converter, simplifying design and reducing board space.

The device supports an isolation voltage of 2.5 kV rms for 1 minute and has a working voltage of 250 V rms (350 V peak), which makes it suitable for various high-voltage isolation applications. The ADUM5404ARWZ operates within a wide temperature range of -40°C to +125°C, ensuring reliable function across diverse environmental conditions.

Key features of the ADUM5404ARWZ include:

  • Quad-channel isolator with integrated dc-to-dc converter
  • High data rate transfer of up to 10 Mbps
  • Low power operation and 5 V or 3.3 V supply voltage options
  • High temperature operation up to 125°C
  • 16-lead SOIC wide-body package for optimal board space usage
  • Regulatory approvals: UL recognized, CSA certified, and VDE certified

This digital isolator is an excellent choice for a broad array of applications, including industrial PLCs, analog-to-digital converters, data acquisition systems, and other situations where data integrity and isolation are critical. The ADUM5404ARWZ is a testament to Analog Devices' commitment to providing innovative and reliable isolation solutions that meet the evolving needs of modern electronic systems.

For detailed specifications and application guidance, designers are encouraged to consult the ADUM5404ARWZ datasheet and Analog Devices' technical resources.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess