EN
  • EN
  • DE

TCA505BGGEGXUMA1

Part No TCA505BGGEGXUMA1
Manufacturer Infineon Technologies
Catalog Interface - Sensor and Detector Interfaces
Description IC SWITCH PROXIMITY INDCT 16DSO / Proximity Sensor Inductive 4V to 40VDC 16-Pin DSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel package
Type Proximity Detector
Input Type Analog
Output Type Analog
Operating Supply Current 550μA
Operating Temperature Range -40°C ~ 110°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package PG-DSO-16-1
Win Source Part Number 796496-TCA505BGGEGXUMA1
Popularity Medium
Supply and Demand Status Limited
Family Name TCA 505 BG
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Indonesia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TCA505BGGEGXUMA1 CAD Model

Description

The Infineon Technologies TCA505BGGEGXUMA1 is a proximity detector integrated circuit.

  • Output Type: Analog
  • Input Type: Analog
  • Package: 16-SOIC (0.154 inches)
  • Operating Temperature: -40°C to 110°C
  • Supply Current: 550μA
  • Part Status: Obsolete (EOL)
  • Supply: Limited
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess