EN
  • EN
  • DE

TMS32C6414TBZLZWA8

Part No TMS32C6414TBZLZWA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219479-TMS32C6414TBZLZWA8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6414TBZLZWA8 CAD Model

Description

Product Overview

The TMS32C6414TBZLZWA8 is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the high-performance requirements of a wide range of applications. This DSP is part of the TMS320C64x series, which is renowned for its high-speed processing capabilities and efficient power management.

Key Features

  • High-Performance Processing: The TMS32C6414TBZLZWA8 boasts a clock speed of up to 1 GHz, enabling it to perform complex mathematical computations quickly and efficiently.
  • Advanced Architecture: It features the VelociTI.2™ extension to the VLIW architecture, which allows for high instruction-level parallelism.
  • Large On-Chip Memory: This DSP comes with integrated memory, including a 1MB Level 2 cache that can be configured as mapped RAM or cache, allowing for flexible and fast access to frequently used data.
  • Robust Peripheral Set: A rich set of peripherals, including Ethernet MAC, Host Port Interface, and multiple serial ports, supports a variety of interfacing options.

Applications

The TMS32C6414TBZLZWA8 is suitable for a multitude of applications, particularly where rapid signal processing is critical. Common applications include:

  • Telecommunications infrastructure
  • Wireless base stations
  • Networking equipment
  • Image and video processing systems
  • Medical imaging devices

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TMS32C6414TBZLZWA8 DSP is built to meet the stringent requirements of industrial and mission-critical applications. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that developers can fully leverage the capabilities of the DSP in their designs.

Environmental Considerations

The TMS32C6414TBZLZWA8 is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from certain hazardous materials commonly used in electronics.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess