EN
  • EN
  • DE

LM3678SDE-1.2/NOPB

Part No LM3678SDE-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High-Performance Miniature 1.5-A Step-Down DC-DC Converter for Handheld Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.8V, 1.2V
Output Current 1.5A
Frequency - Switching 3.3MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 1199128-LM3678SDE-1.2/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3678
Introduction Date April 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3678SDE-1.2/NOPB CAD Model

Description

Product Overview: LM3678SDE-1.2/NOPB from Texas Instruments

The LM3678SDE-1.2/NOPB is a highly efficient, space-conscious step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to meet the rigorous power requirements of portable and battery-powered applications. It provides a fixed output voltage of 1.2V, which is essential for powering low-voltage digital cores and is an integral part of modern electronic devices.

This step-down converter belongs to the LM3678 series, which is known for its high efficiency and low quiescent current. The device operates over an input voltage range of 2.7V to 5.5V, making it versatile for various applications. The LM3678SDE-1.2/NOPB supports a maximum load current of up to 600mA, ensuring reliable performance for a wide array of devices, from smartphones to portable media players.

One of the key features of the LM3678SDE-1.2/NOPB is its small form factor. Housed in a tiny 10-pin WSON package, it is ideal for space-constrained applications. The compact design does not compromise its performance, as it includes an internal switching FET that contributes to its high efficiency, which can be up to 95% under certain conditions. This efficiency minimizes heat generation and prolongs battery life, which is critical for portable devices.

The LM3678SDE-1.2/NOPB is equipped with a wealth of protective features to ensure the longevity and safety of the end application. These features include thermal shutdown, current overload protection, and under-voltage lockout (UVLO). The device's performance is further enhanced by its fast transient response and excellent line and load regulation, which helps maintain a stable output voltage despite variations in input voltage or load currents.

Additionally, the LM3678SDE-1.2/NOPB is available in a lead-free, environmentally friendly package, denoted by the "NOPB" (No Lead (Pb)) suffix in the part number. This makes it compliant with RoHS (Restriction of Hazardous Substances) regulations, which is a significant consideration for companies seeking to minimize their environmental impact.

In summary, the LM3678SDE-1.2/NOPB is a high-performance, energy-efficient, and compact solution for power management in modern electronic devices. Its robust design and protective features make it an excellent choice for engineers looking to enhance the performance and longevity of their portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3946 $50.9190
36+ $2.7853 $100.2708
56+ $2.6983 $151.1048
77+ $2.6112 $201.0624
100+ $2.5242 $252.4200
133+ $2.2631 $300.9923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess