EN
  • EN
  • DE

PBY201209T-170Y-N

Part No PBY201209T-170Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Description PBY201209T 17R 5000MA 0, 02R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120804-PBY201209T-170Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBY201209T-170Y-N CAD Model

Description

The PBY201209T-170Y-N is a multilayer chip bead inductor manufactured by Chilisin. It is designed to suppress high-frequency noise in electronic circuits. This component is commonly used to filter out unwanted signals and improve the electromagnetic compatibility (EMC) of electronic devices.

Applications

  • Noise suppression in power lines
  • Signal line filtering
  • EMI suppression in electronic devices
  • Decoupling applications
  • Consumer electronics, such as smartphones and tablets

Features

  • High impedance at high frequencies
  • Low DC resistance
  • Compact size
  • Multilayer structure
  • Excellent noise suppression characteristics

Benefits

  • Reduces electromagnetic interference (EMI) in electronic devices.
  • Improves signal integrity by filtering out unwanted noise.
  • Conserves board space due to its small size.
  • Minimizes power loss with its low DC resistance.
  • Enhances the overall performance and reliability of electronic circuits.

Additional Details

The PBY201209T-170Y-N multilayer chip bead inductor from Chilisin is an essential component for effective noise suppression in various electronic circuits. Its high impedance at high frequencies ensures that unwanted noise signals are effectively blocked, preventing them from interfering with the desired signals. The low DC resistance minimizes power loss, making it an energy-efficient solution for noise suppression. The compact size of the component allows for easy integration into space-constrained applications, such as smartphones, tablets, and other portable electronic devices. The multilayer structure provides excellent noise suppression characteristics, ensuring that the electronic device meets the required EMC standards. This chip bead inductor is commonly used in power lines to filter out noise generated by switching power supplies, and in signal lines to improve signal integrity. It is also used in decoupling applications to reduce noise and stabilize the power supply voltage. Chilisin is a well-known manufacturer of high-quality passive components, and the PBY201209T-170Y-N is designed to meet the demanding requirements of modern electronic devices. The part also provides excellent noise suppression in sensitive electronic circuits, contributing to the overall reliability and performance of the device.

You May Also Be Interested in

Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5,620+ $0.0089 $50.0180
13,700+ $0.0073 $100.0100
21,130+ $0.0071 $150.0230
29,415+ $0.0068 $200.0220
37,880+ $0.0066 $250.0080
50,850+ $0.0059 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess