EN
  • EN
  • DE

ADUM6000ARWZ-RL

Part No ADUM6000ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description ISOL DC-DC CONV 5KVRMS 16SOIC W / Module DC-DC 1-OUT 3V to 5V 0.4W 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Reel package
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Maximum) 80mA
Voltage - Isolation 5kV (5000V)
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 105°C
Efficiency 31%
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Dimension 0.41" L x 0.29" W x 0.10" H (10.4mm x 7.3mm x 2.5mm)
Manufacturer Package 16-SOIC
Win Source Part Number 768264-ADUM6000ARWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6000
Introduction Date October 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM6000ARWZ-RL CAD Model

Description

ADUM6000ARWZ-RL - Isolated DC/DC Converter by Analog Devices Inc.

The ADUM6000ARWZ-RL is a cutting-edge isolated DC/DC converter designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component is engineered to provide reliable power isolation in a compact, surface-mount package, making it an ideal solution for a wide range of applications where electrical isolation is a critical requirement.

Key Features:

  • Integrated isoPower® Technology: The ADUM6000ARWZ-RL incorporates Analog Devices' proprietary isoPower technology, which enables the converter to deliver regulated, isolated power by using magnetic coupling through a thin transformer built inside the package.
  • High Efficiency: With an operational efficiency of up to approximately 70%, this converter ensures minimal power loss, making it suitable for power-sensitive designs.
  • Output Power: It provides an isolated output power of up to 100mW, which is sufficient for many low-power applications needing isolation.
  • Input/Output Isolation: The device offers an impressive 16.5 kV peak isolation rating, ensuring that the input and output circuits are effectively separated for safety and noise reduction.
  • Wide Input Voltage Range: It accepts a broad input voltage range from 4.5 V to 5.5 V, providing design flexibility for various input power sources.
  • Compact Footprint: The ADUM6000ARWZ-RL is available in a 16-lead SOIC package, making it a space-saving choice for designs where board real estate is at a premium.

Applications:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment requiring electrical isolation
  • Data acquisition systems
  • Isolated power supplies

The ADUM6000ARWZ-RL from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, catering to designers' need for an isolated power solution that can be easily integrated into a variety of systems. Its robust isolation and power capabilities make it a go-to choice for professionals looking to enhance the safety and performance of their electronic designs.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7253 $52.3518
13+ $8.1731 $106.2503
19+ $7.8970 $150.0430
28+ $7.3448 $205.6544
36+ $7.0686 $254.4696
45+ $6.7925 $305.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess