EN
  • EN
  • DE

LT1965EMS8E-1.8#PBF

Part No LT1965EMS8E-1.8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1.1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1.1A 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT1965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924091-LT1965EMS8E-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1965EMS8E-1.8#PBF CAD Model

Description

The LT1965EMS8E-1.8#PBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation with a low voltage drop and high output current. This LDO is part of the LT1965 series and is well-suited for applications requiring a stable and clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, ideal for powering sensitive electronic components that require a stable voltage supply.
  • High Output Current: Capable of delivering up to 1.1A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage (typically 340mV at full load) ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With its low noise performance, this LDO is perfect for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Stable with Low ESR Capacitors: The LT1965EMS8E-1.8#PBF is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, thus providing better transient response and noise reduction.
  • Thermal Protection: The device includes built-in thermal shutdown and current limit features to protect against over-current and overheating conditions.
  • Adjustable Soft-Start: The soft-start feature limits the input current surge during startup, thereby reducing stress on the input power source.
  • Package: It comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The LT1965EMS8E-1.8#PBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and DSP supply
  • Datacom and telecom systems
  • Medical devices
  • Automotive electronics

Product Summary

The LT1965EMS8E-1.8#PBF from Analog Devices Inc. represents a robust power management solution that combines low voltage drop, high output current, and low noise in a compact package. Its features make it an excellent choice for engineers looking for a reliable LDO for their critical applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2569 $51.0828
29+ $3.4928 $101.2912
45+ $3.3837 $152.2665
62+ $3.2745 $203.0190
79+ $3.1654 $250.0666
106+ $2.8379 $300.8174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess