EN
  • EN
  • DE

ADUM6201CRIZ-RL

Part No ADUM6201CRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 2CH GEN PURP 16SOIC / Digital Isolator CMOS 2-CH 25Mbps 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Win Source Part Number 768265-ADUM6201CRIZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6201
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM6201CRIZ-RL CAD Model

Description

The ADUM6201CRIZ-RL, manufactured by Analog Devices Inc., is a robust digital isolator that offers outstanding performance and reliability for a variety of applications where isolation is a critical requirement. This component is designed to enhance system safety and signal integrity by electrically isolating the input from the output while allowing data to pass through using a patented iCoupler® technology.

Key Features

  • Isolation Voltage: The ADUM6201CRIZ-RL provides a high isolation voltage of 3000 Vrms for 1 minute, ensuring safe operation in high-voltage environments.
  • Data Rate: With a data rate of up to 25 Mbps, this digital isolator can handle fast digital signals, making it suitable for a wide range of high-speed applications.
  • Channels: It features two channels, one forward and one reverse, allowing for bidirectional communication.
  • Integrated DC-DC Converter: This device includes an integrated, isolated DC-DC converter which provides regulated, isolated power to the system, simplifying design and reducing component count.
  • Package: The ADUM6201CRIZ-RL comes in a compact, 16-lead SOIC package, offering a space-saving solution for PCB designs.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications

The ADUM6201CRIZ-RL is ideal for use in a variety of industrial and commercial applications. These include:

  • Industrial field buses
  • Motor control systems
  • Power supply monitoring
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the ADUM6201CRIZ-RL is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance for critical applications where failure is not an option.

Ordering Information

The "RL" suffix in the part number ADUM6201CRIZ-RL indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. This packaging option facilitates efficient handling and manufacturing, reducing time and costs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess