EN
  • EN
  • DE

ADUM6202ARWZ

Part No ADUM6202ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000149-ADUM6202ARWZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series IsoPower®, iCoupler®s
Packaging Tube
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian ADUM6202ARWZ CAD Model

Description

ADUM6202ARWZ - Dual-Channel Digital Isolators with Integrated DC-to-DC Converter

The ADUM6202ARWZ from Analog Devices Inc. is a cutting-edge solution designed to provide both signal isolation and power isolation in a single compact package. This innovative component integrates dual-channel digital isolators with an isolated DC-to-DC converter, making it an ideal choice for a variety of applications where space is at a premium and isolation is a critical requirement.

Key Features:

  • Integrated Isolation: The ADUM6202ARWZ features two independent isolation channels, which offer a high data rate of up to 25 Mbps. The isolator channels are based on Analog Devices' iCoupler® technology, which uses magnetic coupling to achieve reliable signal isolation.
  • DC-to-DC Converter: The integrated DC-to-DC converter provides up to 500 mW of regulated, isolated power, eliminating the need for a separate isolated power supply. This converter supports a wide input voltage range, offering flexibility in various design configurations.
  • High Isolation Voltage: With an isolation voltage rating of 3 kVrms, this component ensures safety and reliability in high-voltage environments, making it suitable for industrial, medical, and automotive applications.
  • Low Emissions: The device is designed to minimize electromagnetic interference (EMI), featuring low radiated emissions and a low EMI system design, which simplifies compliance with regulatory standards.
  • Robust Operation: The ADUM6202ARWZ is capable of operating over a wide temperature range from -40°C to +105°C, ensuring stable performance in harsh environmental conditions.
  • Package: It is available in a 16-lead SOIC wide-body package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the ADUM6202ARWZ makes it well-suited for a broad array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Automotive systems requiring robust signal and power isolation

Overall, the ADUM6202ARWZ from Analog Devices Inc. offers an efficient, reliable, and compact isolation solution for designers who need to maintain signal integrity and electrical safety in their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9831 $50.9493
8+ $13.9349 $111.4792
12+ $13.4994 $161.9928
16+ $13.0639 $209.0224
20+ $12.6285 $252.5700
27+ $11.3221 $305.6967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess