EN
  • EN
  • DE

ADUM6212CRSZ

Part No ADUM6212CRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 2CH GP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169087-ADUM6212CRSZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series IsoPower®, iCoupler®
Package Tube
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Ultra Librarian 3D Model Ultra Librarian ADUM6212CRSZ CAD Model

Description

ADUM6212CRSZ - Isolated DC-to-DC Converter

The ADUM6212CRSZ is a cutting-edge, isolated DC-to-DC converter manufactured by Analog Devices Inc., designed to provide both isolated power and isolated data in a single package. This product is part of the ADuM621x series, which are dual-channel digital isolators with isoPower®, an integrated, isolated dc-to-dc converter. Based on Analog Devices' proprietary iCoupler® technology, the ADUM6212CRSZ offers reliable performance for applications that require electrical isolation between the input and output domains.

With an input voltage range of 3.0 V to 5.5 V, this converter is versatile and can be used in a variety of systems. The output regulated voltage is set at 5.0 V, and the device is capable of delivering up to 150 mW of output power, making it suitable for powering small isolated circuits without the need for an additional isolated power supply.

The ADUM6212CRSZ comes in a compact, 16-lead SOIC package, ensuring a small footprint on the PCB and making it an excellent choice for space-constrained applications. The package is RoHS compliant and specified over the extended industrial temperature range of -40°C to +125°C, making it robust for industrial environments.

Key features of the ADUM6212CRSZ include:

  • Integrated isolated DC-to-DC converter with regulated 5.0 V output
  • Up to 150 mW of output power
  • High-speed operation with data rates up to 25 Mbps
  • High electromagnetic immunity
  • 16-lead SOIC package for minimal PCB space usage
  • Extended industrial temperature range for high reliability

The product is ideal for a range of applications, including but not limited to, industrial field buses, sensor interfaces, data acquisition systems, and any application where an isolated power supply is required alongside data isolation.

The ADUM6212CRSZ represents Analog Devices' commitment to high-quality and reliable integrated solutions, providing designers with a compact, efficient, and easy-to-implement component for their isolation needs.

You May Also Be Interested in

Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess