EN
  • EN
  • DE

ADUM6402CRWZ

Part No ADUM6402CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 4CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM6402
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142593-ADUM6402CRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM6402CRWZ CAD Model

Description

The ADUM6402CRWZ is a high-performance, quad-channel digital isolator with integrated DC-to-DC converter manufactured by Analog Devices Inc. This component is designed to offer reliable signal isolation for various industrial and commercial applications, ensuring data integrity and isolation when transferring digital signals across different voltage domains.

Key Features

  • Integrated Isolation: The ADUM6402CRWZ features Analog Devices' iCoupler® technology to provide robust galvanic isolation between input and output channels, with an isolation rating of up to 5 kV RMS.
  • Quad-Channel Configuration: This device includes four independent isolation channels, supporting two forward and two reverse-direction channels, which makes it versatile for bidirectional communication.
  • Integrated DC-to-DC Converter: The built-in DC-to-DC converter simplifies power supply design by providing isolated power, eliminating the need for separate isolated power supplies.
  • Data Rate: It supports data rates up to 10 Mbps, ensuring high-speed data transmission for a variety of digital communication protocols.
  • High Temperature Operation: The device is operational over a wide temperature range from -40°C to +125°C, suitable for harsh environments.
  • Regulatory Approvals: It meets regulatory standards such as UL, CSA, and VDE, certifying its safety for electrical isolation applications.

Applications

The ADUM6402CRWZ is ideal for applications that require high-voltage isolation and noise immunity. Some common applications include:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated RS-232/RS-422/RS-485 interfaces

Package and Quality

This device is offered in a compact 16-lead SOIC package, making it easy to fit into space-constrained applications. The ADUM6402CRWZ is also RoHS compliant and lead-free, ensuring compliance with environmental regulations and standards for electronic components.

With its combination of high-speed data transfer, integrated power isolation, and reliable performance in extreme conditions, the ADUM6402CRWZ from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's safety and robustness.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3778 $57.5112
9+ $11.7972 $106.1748
14+ $11.4285 $159.9990
19+ $11.0598 $210.1362
24+ $10.6912 $256.5888
32+ $9.5852 $306.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess