EN
  • EN
  • DE

ADUM6403CRWZ

Part No ADUM6403CRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 1/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM6403
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADUM6403CRWZ,2156-ADUM6403CRWZ,-2735-ADUM6403CRWZ,ANAANAADUM6403CRWZ,ADUM6403CRWZ-ND
Standard Package 47
Win Source Part Number 1074327-ADUM6403CRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM6403CRWZ CAD Model

Description

ADUM6403CRWZ - Quad-Channel Digital Isolator with Integrated DC-DC Converter

The ADUM6403CRWZ, manufactured by Analog Devices Inc., represents a cutting-edge solution in the realm of signal isolation and power delivery for electronic systems. This device combines the functionality of a quad-channel digital isolator with an integrated, isolated DC-DC converter, offering a compact and efficient solution for a wide range of applications, including industrial, medical, and communication systems.

Key Features:

  • Quad-Channel Isolation: The ADUM6403CRWZ offers four independent isolation channels, providing robust protection for sensitive circuits from high voltage transients and noise. This feature is crucial for maintaining signal integrity in harsh electrical environments.
  • Integrated DC-DC Converter: The integrated, isoPower® DC-DC converter delivers up to 500 mW of output power, simplifying system design by eliminating the need for a separate isolated power supply. This feature enhances the overall efficiency and reduces the board space required.
  • Data Rate: Capable of supporting data rates up to 90 Mbps, this digital isolator is suitable for high-speed communication protocols, ensuring rapid and reliable data transfer.
  • High Isolation Voltage: With an isolation voltage rating of 2.5 kVrms, the ADUM6403CRWZ provides a high level of protection against electrical surges, making it ideal for applications that require stringent isolation specifications.
  • Low Emissions: The device is designed with low radiated emissions and high immunity to electromagnetic interference, which is critical for maintaining performance in noise-sensitive applications.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance across diverse operating conditions.
  • Package: The ADUM6403CRWZ comes in a compact, 16-lead SOIC package, which is suitable for space-constrained applications.

Applications:

The ADUM6403CRWZ is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Communication systems and networks

With its combination of high-speed digital isolation and integrated power conversion, the ADUM6403CRWZ from Analog Devices Inc. represents a reliable and efficient solution for designers looking to enhance system safety and performance.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9448 $63.8896
4+ $26.2111 $104.8444
6+ $25.3920 $152.3520
9+ $24.5729 $221.1561
11+ $23.7538 $261.2918
15+ $21.2965 $319.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,848 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess