EN
  • EN
  • DE

680387\2GB\256Mx8\8C\22

Part No 680387\2GB\256Mx8\8C\22
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948866-680387\2GB\256Mx8\8C\22
Series *
Ultra Librarian 3D Model Ultra Librarian 680387\2GB\256Mx8\8C\22 CAD Model

Description

The Elpida Memory 680387 is a 2GB memory module comprised of 256Mx8 memory chips, configured with 8C (banks). This module provides a substantial amount of memory for various computing applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Industrial PCs

Features:

  • 2GB Capacity: Offers ample memory for running multiple applications and handling large datasets.
  • 256Mx8 Configuration: Organizes memory for efficient data access.
  • 8 Banks (8C): Enables concurrent memory operations, improving performance.
  • High-Speed Data Transfer: Designed for fast data retrieval and storage.
  • Reliable Performance: Built with high-quality components to ensure stable operation.
  • Compatibility: Designed to be compatible with a wide range of systems supporting DDR memory.

Benefits:

  • Improved System Responsiveness: Reduces latency and improves overall system performance.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Productivity: Enables faster data processing and quicker application loading times.
  • Stable Operation: Provides reliable performance for mission-critical applications.
  • Extended System Lifespan: High-quality components ensure long-term reliability.

Technical Specifications:

The specific technical specifications, such as the memory type (e.g., DDR2, DDR3, DDR4), clock speed, and voltage, would depend on the exact module variant. Consult the manufacturer's datasheet for precise details. Common characteristics include a standard JEDEC pinout and compliance with industry standards for memory modules.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess