EN
  • EN
  • DE

CY91213APMC-GS-135E1

Part No CY91213APMC-GS-135E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 544KB MROM 144LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91213
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347545-CY91213APMC-GS-135E1
Ultra Librarian 3D Model Ultra Librarian CY91213APMC-GS-135E1 CAD Model

Description

The CY91213APMC-GS-135E1 is a microcontroller manufactured by Infineon Technologies. It belongs to a family of embedded microcontrollers designed for a wide range of applications requiring efficient processing and control capabilities. This microcontroller integrates a powerful processing core with a rich set of peripherals to provide a versatile solution for embedded systems design.

Applications

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Motor control applications
  • Appliance control

Features

  • High-performance CPU core for efficient processing.
  • Integrated flash memory for program storage.
  • SRAM for data storage and processing.
  • Multiple timers and counters for precise timing control.
  • Analog-to-digital converters (ADCs) for sensor interfacing.
  • Digital-to-analog converters (DACs) for generating analog signals.
  • Communication interfaces such as UART, SPI, and I2C for serial communication.
  • PWM (Pulse Width Modulation) outputs for motor control and dimming applications.
  • Interrupt controller for handling asynchronous events.
  • Low-power modes for energy-efficient operation.

Benefits

  • Enhanced system performance due to the high-performance CPU core.
  • Reduced system cost through integrated peripherals.
  • Flexibility in application development due to the wide range of features.
  • Improved energy efficiency through low-power modes.
  • Simplified system design with integrated communication interfaces.

Additional Details

The CY91213APMC-GS-135E1 microcontroller operates within a specific voltage and temperature range, as defined by the datasheet. It is typically packaged in a surface-mount package, facilitating automated assembly processes. The specific memory sizes (flash and SRAM) and the number of I/O pins vary depending on the specific configuration. Detailed technical specifications, including clock speed, memory capacity, and pinout diagrams, can be found in the product datasheet available from Infineon Technologies.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess