EN
  • EN
  • DE

ADUM6404ARIZ

Part No ADUM6404ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC / Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 0/4
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Win Source Part Number 768269-ADUM6404ARIZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6404
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM6404ARIZ CAD Model

Description

ADUM6404ARIZ: Quad-Channel Digital Isolator with Integrated DC-to-DC Converter

The ADUM6404ARIZ from Analog Devices Inc. is a cutting-edge component designed to provide both signal isolation and power isolation in a single, compact package. This quad-channel digital isolator is a part of the iCoupler® family, which employs Analog Devices' proprietary isolation technology to offer robust galvanic isolation for digital signals. The ADUM6404ARIZ is an ideal solution for applications requiring high isolation strength, noise immunity, and isolated power supply, such as industrial automation, medical equipment, and power supply control systems.

Key Features:

  • Integrated Isolated DC-to-DC Converter: Features an isoPower® integrated, isolated DC-to-DC converter, providing up to 500 mW of regulated, isolated power at 5 V from a single 5 V input. This reduces board space and simplifies design by eliminating the need for a separate isolated power supply.
  • Quad-Channel Isolation: Offers four independent isolation channels supporting data rates up to 10 Mbps, allowing for bidirectional communication and making it suitable for a variety of digital communication protocols.
  • High Isolation Voltage: Certified to provide up to 2.5 kV RMS isolation for 1 minute, ensuring safety and reliability in high-voltage environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADUM6404ARIZ operates with low quiescent current, making it suitable for power-sensitive applications.
  • Robust Operation: The isolator is capable of withstanding harsh environments and is operational across a wide temperature range of -40°C to +125°C.
  • Regulatory Approvals: Compliant with key industry safety standards, including UL, CSA, and VDE certifications, ensuring compliance with global safety regulations.
  • Compact SOIC Package: Available in a 16-lead standard outline integrated circuit (SOIC) package, which facilitates easy integration into a variety of circuit designs.

Applications:

  • Industrial Automation Systems
  • Medical Equipment
  • Isolated Sensing and Data Acquisition
  • Power Supply Control and Monitoring
  • Motor Control Circuits

The ADUM6404ARIZ by Analog Devices Inc. represents a seamless blend of high-performance isolation and power conversion technology, delivering a reliable and efficient solution that meets the stringent requirements of complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $0.9023
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5849 $63.1698
4+ $25.9158 $103.6632
6+ $25.1060 $150.6360
9+ $24.2961 $218.6649
11+ $23.4862 $258.3482
15+ $21.0566 $315.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,549 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess