EN
  • EN
  • DE

ADUM7410BRQZ-RL7

Part No ADUM7410BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 16QSOP / Digital Isolator Channel CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM7410
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860610-ADUM7410BRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM7410BRQZ-RL7 CAD Model

Description

ADUM7410BRQZ-RL7 - Isolated Precision Sigma-Delta Modulator

The ADUM7410BRQZ-RL7 is a state-of-the-art isolated precision sigma-delta modulator produced by Analog Devices Inc., which specializes in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to provide precise, high isolation data conversion in a robust and compact form factor, making it an ideal choice for a wide range of industrial and instrumentation applications.

Featuring Analog Devices' innovative iCoupler® technology, the ADUM7410BRQZ-RL7 offers galvanic isolation between the input signal and the output, effectively minimizing the risk of common-mode noise and ensuring the integrity of the data being transferred. This isolation also provides safety by protecting the downstream components and user interface from high voltages typically present in industrial environments.

The device operates with a 5 V power supply and is characterized by its high data rate and resolution, which is essential for capturing fast transients and maintaining a high degree of measurement accuracy. The ADUM7410BRQZ-RL7 is capable of up to 20-bit resolution with no missing codes, making it suitable for precision measurement tasks such as current sensing in motor controls, battery management systems, and power-supply monitoring.

Its compact 16-lead SOIC package ensures that it can be easily integrated into space-constrained designs while still offering the robustness required for demanding applications. Additionally, the ADUM7410BRQZ-RL7 comes in a tape and reel form (denoted by the suffix 'RL7'), facilitating automated manufacturing processes and mass production.

Key features of the ADUM7410BRQZ-RL7 include:

  • High-resolution sigma-delta modulator with up to 20-bit no missing codes
  • Enhanced isolation with Analog Devices' iCoupler technology
  • 5 V single power supply operation
  • Compact and reliable 16-lead SOIC package
  • Improved noise immunity for industrial environments
  • Suitable for applications requiring high accuracy and isolation
  • Available in tape and reel packaging for ease of manufacturing

Overall, the ADUM7410BRQZ-RL7 by Analog Devices Inc. is an excellent choice for engineers looking to integrate isolated data conversion into their designs without compromising on performance or space.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5923 $59.6999
31+ $3.7676 $116.7956
48+ $3.6510 $175.2480
66+ $3.5331 $233.1846
85+ $3.4153 $290.3005
114+ $3.0619 $349.0566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess