EN
  • EN
  • DE

ADUM7440ARQZ-RL7

Part No ADUM7440ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 1 kV RMS Quad-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Pulse Width Distortion (Maximum) 25ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142598-ADUM7440ARQZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM7440
Introduction Date July 13, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM7440ARQZ-RL7 CAD Model

Description

Analog Devices Inc. ADUM7440ARQZ-RL7 Digital Isolator

The ADUM7440ARQZ-RL7 is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc. Designed to enhance system safety, signal integrity, and operational reliability, this component is an essential building block in a wide range of applications such as industrial automation, medical equipment, and power supply systems.

Featuring Analog Devices' patented iCoupler® technology, the ADUM7440ARQZ-RL7 provides galvanic isolation between input and output functions. This technology enables the isolator to transfer digital signals across an isolation barrier while maintaining a high level of electrical insulation. The result is effective protection against high voltage spikes and surges, which can be critical in preventing damage to sensitive electronic equipment and ensuring user safety.

The device comes in a compact, 16-lead QSOP package, denoted by the 'RQZ' suffix in the part number, and the 'RL7' indicates that this product is available in reel packaging, which is suitable for automated assembly processes. The ADUM7440ARQZ-RL7 operates over a wide supply voltage range of 2.7V to 5.5V, providing the versatility needed to accommodate various system power requirements.

With a data rate of up to 25 Mbps, the ADUM7440ARQZ-RL7 ensures fast and reliable communication between isolated domains. This makes it an excellent choice for applications requiring rapid data exchange without compromising isolation performance. Additionally, the device boasts low power consumption, contributing to energy efficiency in end-use applications.

Safety and regulatory approvals are a testament to the reliability of the ADUM7440ARQZ-RL7. It is compliant with key industry standards for isolation, including UL, CSA, and IEC certifications. This compliance simplifies the process for designers to meet safety requirements in their final products.

In summary, the ADUM7440ARQZ-RL7 from Analog Devices Inc. is a robust and reliable solution for system designers looking to implement high-quality electrical isolation in their digital communication interfaces. Its integration of advanced isolation technology, high data rate, and compliance with safety standards make it an ideal choice for a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3768 $53.7680
23+ $4.4117 $101.4691
36+ $4.2739 $153.8604
49+ $4.1360 $202.6640
63+ $3.9981 $251.8803
84+ $3.5846 $301.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess