EN
  • EN
  • DE

ADUM7642ARQZ-RL7

Part No ADUM7642ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 1000VRMS 6CH GP 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose Digital Isolator 1000Vrms Channel 1Mbps 15kV/µs CMTI 20-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name ADUM7642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM7642ARQZ-RL7CT, ADUM7642ARQZ-RL7TR, ADUM7642ARQZ-RL7DKR, ADUM7642ARQZ-RL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911109-ADUM7642ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM7642ARQZ-RL7 CAD Model

Description

The ADUM7642ARQZ-RL7 is a cutting-edge digital isolator product from the renowned manufacturer Analog Devices Inc., designed to offer superior electrical isolation in a variety of applications. This robust component is essential for ensuring that sensitive digital circuits are protected from high voltages and noise that can be present in industrial, medical, and other challenging environments.

Key Features

  • Isolation Channels: The device comes with four independent isolation channels, providing flexibility and support for multiple data lines.
  • Data Rate: It supports a high data rate, making it suitable for applications that require fast data transfer while maintaining isolation.
  • Integrated Isolation: The ADUM7642ARQZ-RL7 has an integrated, enhanced insulation barrier that ensures reliable operation under extreme conditions.
  • Package Type: It is available in a compact, surface-mountable 16-lead QSOP package, which is ideal for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring performance in a wide range of environments.

Applications

The ADUM7642ARQZ-RL7 is well-suited for a variety of applications where isolation is critical. These include:

  • Industrial automation systems
  • Sensor interfaces and data acquisition systems
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Motor control circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM7642ARQZ-RL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Customers can trust this digital isolator to provide a high degree of electrical isolation, safeguarding both the user and sensitive electronic components from electrical hazards.

Ordering Information

The ADUM7642ARQZ-RL7 is available for order in reel packaging, denoted by the suffix 'RL7', facilitating efficient assembly for high-volume production. For detailed information on pricing and availability, or to request samples, interested parties should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8478 $54.7824
18+ $5.6187 $101.1366
28+ $5.4431 $152.4068
38+ $5.2676 $200.1688
50+ $5.0920 $254.6000
66+ $4.5652 $301.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess