EN
  • EN
  • DE

ADV101KP80

Part No ADV101KP80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV101
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Architecture Pipelined
Temperature Range - Operating 0°C ~ 70°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559923-ADV101KP80
Ultra Librarian 3D Model Ultra Librarian ADV101KP80 CAD Model

Description

The ADV101KP80 is a high-performance, integrated digital video encoder designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This sophisticated piece of technology is engineered to deliver superior video signal conversion from digital to analog formats, ensuring crisp and clear image reproduction for a variety of applications.

Key Features

  • High-Quality Video Encoding: The ADV101KP80 boasts advanced encoding capabilities, converting digital RGB or YCrCb data into high-quality composite video, S-video, and component video outputs.
  • Wide Range of Resolutions: It supports a broad spectrum of input resolutions, making it a versatile choice for different video standards and devices.
  • On-Chip Color Space Conversion: With its integrated color space conversion feature, the ADV101KP80 can effortlessly handle various color standards, ensuring compatibility with international video formats.
  • Programmable Features: Users can customize the encoder's settings to match specific application requirements, including adjustments for brightness, contrast, saturation, hue, and sharpness.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV101KP80 minimizes energy usage, making it suitable for battery-powered devices or energy-conscious applications.

Applications

The ADV101KP80 is ideal for a wide range of applications, including but not limited to:

  • Professional video editing and broadcasting equipment
  • High-definition televisions and display systems
  • Video conferencing and communication devices
  • Medical imaging and diagnostic equipment
  • Industrial and commercial video systems

Technical Specifications

The device comes in a compact 80-pin package and operates over a standard temperature range. It is designed for easy integration into existing systems and offers a digital interface for seamless connection to a range of digital video sources.

Conclusion

With its robust feature set and flexible application range, the ADV101KP80 from Analog Devices Inc. is an exceptional choice for designers and engineers looking to incorporate high-quality video encoding into their products. Its combination of performance, programmability, and power efficiency makes it a standout component in the field of digital video processing.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess