EN
  • EN
  • DE

LTM4651EY#PBF

Part No LTM4651EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR -0.5 TO -26.5V 24W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output -0.5 ~ -26.5V - - - - 3.6V - 58V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 77-BBGA
Case / Package 77-BGA (15x9)
Family Name LTM4651
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 170
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924518-LTM4651EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4651EY#PBF CAD Model

Description

Analog Devices Inc. LTM4651EY#PBF - Power Module

The LTM4651EY#PBF is a high-performance, step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. that combines efficiency, compact size, and ease of use to deliver a versatile power management solution suitable for a wide range of applications. This product is part of the LTM4651 series, known for its reliability and innovative design.

Key Features

  • High Efficiency: The LTM4651EY#PBF is designed to deliver high efficiency, which helps in reducing power loss and improving system performance. This is particularly beneficial in systems where thermal management is a critical factor.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 15V, making it suitable for a variety of supply voltages and ensuring flexibility in system design.
  • Adjustable Output Voltage: The module provides an adjustable output voltage from 0.8V to 5.5V, allowing for customization to meet specific requirements of the powered circuit.
  • Compact Design: With its compact and encapsulated design, the LTM4651EY#PBF saves valuable board space and is ideal for space-constrained applications.
  • Integrated Components: The module integrates the inductor, MOSFETs, a DC/DC controller, and compensation components within a single package, simplifying the design and reducing external component count.
  • Overcurrent Protection: Built-in overcurrent protection ensures safe operation under abnormal operating conditions, enhancing the reliability of the end application.
  • Thermal Performance: The LTM4651EY#PBF is designed with excellent thermal performance in mind, ensuring stable operation even at higher temperatures.

Applications

The versatility of the LTM4651EY#PBF makes it an excellent choice for a diverse array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Medical Devices
  • Test Equipment

With its robust feature set and compact size, the LTM4651EY#PBF from Analog Devices Inc. is a powerful solution for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.6009 $59.6009
3+ $48.9033 $146.7099
4+ $47.3751 $189.5004
5+ $45.8469 $229.2345
6+ $44.3186 $265.9116
8+ $39.7340 $317.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess