EN
  • EN
  • DE

RN112-0.6/02

Part No RN112-0.6/02
Manufacturer Schaffner EMC Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Schaffner EMC Inc.
Win Source Part Number 046351-RN112-0.6/02
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN112-0.6/02 CAD Model

Description

The RN112-0.6/02 is a common mode choke manufactured by Schaffner EMC Inc. It is designed to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that can cause problems in sensitive electronic equipment. This choke effectively attenuates this noise, improving signal integrity and overall system performance.

Applications:

  • Switch-Mode Power Supplies (SMPS): Filtering common mode noise to meet EMC standards and prevent interference with other devices.
  • Inverters: Reducing EMI generated by inverter switching frequencies.
  • Data Communication Lines: Suppressing noise on data lines such as USB, Ethernet, and serial interfaces to ensure reliable data transmission.
  • Motor Drives: Filtering noise generated by motor drives to prevent interference with control circuits and other nearby equipment.
  • Audio Equipment: Reducing noise in audio signals for clearer sound quality.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired signal passing through the circuit.
  • Compact Size: Allows for easy integration into various circuit designs.
  • Wide Frequency Range: Effective across a broad spectrum of frequencies, targeting various noise sources.
  • High Current Capability: Can handle substantial current flow without saturation.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved EMC Performance: Helps electronic devices meet electromagnetic compatibility (EMC) standards.
  • Reduced EMI: Minimizes electromagnetic interference, preventing malfunctions in sensitive equipment.
  • Enhanced Signal Integrity: Ensures reliable data transmission by suppressing noise on signal lines.
  • Increased System Reliability: Protects electronic components from damage caused by voltage spikes and noise.
  • Compliance with Regulations: Helps manufacturers meet regulatory requirements for EMI emissions.

Specific technical specifications for the RN112-0.6/02, such as inductance values, rated current, DC resistance, and operating temperature range, are available in the official Schaffner datasheet. Consult the datasheet for detailed electrical and mechanical characteristics, as well as recommended application guidelines and safety considerations. These specifications are crucial for proper selection and integration of the choke into your circuit design.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3807 $58.6649
17+ $6.8769 $116.9073
27+ $6.6620 $179.8740
36+ $6.4472 $232.0992
47+ $6.2324 $292.9228
63+ $5.5867 $351.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess