EN
  • EN
  • DE
  • IT

ADV202BBC-135

Part No ADV202BBC-135
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC VIDEO 135MHZ 144CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type JPEG2000 Video Codec
Resolution (Bits) 16 b
Sigma Delta No
Voltage - Supply, Analog 1.5V, 3.3V
Voltage - Supply, Digital 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-CSPBGA (13x13)
Base Product Number ADV202
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911113-ADV202BBC-135
Ultra Librarian 3D Model Ultra Librarian ADV202BBC-135 CAD Model

Description

Analog Devices Inc. presents the ADV202BBC-135, a state-of-the-art JPEG2000 video codec designed to deliver high-quality image compression and decompression. The ADV202BBC-135 is a versatile, single-chip solution that caters to a broad spectrum of applications ranging from digital cinema and broadcasting to medical imaging and surveillance systems.

Key Features

  • High-Performance JPEG2000 Codec: The ADV202BBC-135 utilizes the JPEG2000 standard, providing superior image quality with higher compression efficiency compared to traditional JPEG.
  • Adjustable Compression Ratios: Users can select from a wide range of compression ratios to balance image quality and storage requirements, making it suitable for various use cases.
  • Low Latency: Designed for real-time applications, the ADV202BBC-135 offers low encoding and decoding latency, ensuring minimal delay in live video feeds and time-sensitive tasks.
  • Multi-Resolution Support: This codec supports multiple resolutions, from standard definition (SD) up to high definition (HD), and even higher resolutions, accommodating the needs of advanced imaging systems.
  • Robust Error Resilience: The ADV202BBC-135 features robust error resilience, making it ideal for transmission over unreliable networks or storage on error-prone media.

Technical Specifications

Parameter Specification Part Number ADV202BBC-135 Manufacturer Analog Devices Inc. Compression Standard JPEG2000 Resolution Support SD, HD, and higher resolutions Latency Low Operating Temperature Range Specified by manufacturer

Applications

The ADV202BBC-135 is engineered for use in a wide array of applications. It is particularly well-suited for:

  • Digital Cinema Projection
  • Professional Broadcasting Equipment
  • Medical Imaging Systems
  • Industrial and Surveillance Video Systems
  • Video Storage and Archiving Solutions

With its robust feature set and flexibility, the ADV202BBC-135 from Analog Devices Inc. is an excellent choice for any system that requires high-quality image processing with the reliability and performance that professionals demand.

You May Also Be Interested in

Texas Instruments
PCM CODEC, MU-LAW, 1-FUNC, CMOS / Interface
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $10.8248
Analog Devices Inc.
IC CODEC HD AUDIO AC'97 48LFCSP / Audio Codec '97, HD Interface 20 b Serial 48-LFCSP-VQ (7x7)
Lowest to $7.0346
Asahi Kasei Microsystems
IC CODEC 16BIT 24QFN
Lowest to $24.5245
Cirrus Logic Inc.
IC CODEC S/PDIF RCVR 64-LQFP / Audio Interface 24 b Serial 64-LQFP (10x10)
Lowest to $5.4849
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $13.6170
Analog Devices Inc.
IC CODEC VIDEO 32-BIT 160PQFP / Interface
Lowest to $91.2717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $7.0069
Cirrus Logic Inc.
IC CODEC 24BIT 104DB 32QFN
Lowest to $14.5600

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.4810 $86.4810
2+ $70.9592 $141.9184
3+ $68.7419 $206.2257
4+ $66.5246 $266.0984
6+ $64.3075 $385.8450
7+ $57.6545 $403.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess