EN
  • EN
  • DE

ADV3219ACPZ-R7

Part No ADV3219ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
Voltage - Supply, Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 840MHz
Channel Capacitance (CS(off), CD(off)) 0.6pF
Current - Leakage (IS(off)) (Max) 2µA (Typ)
Crosstalk -70dB @ 100MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADV3219
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 987908-ADV3219ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADV3219ACPZ-R7 CAD Model

Description

Product Overview: ADV3219ACPZ-R7

The ADV3219ACPZ-R7 is a high-performance, low-power 8:1 multiplexer from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient signal routing. This advanced multiplexer is part of Analog Devices' extensive portfolio of switch and multiplexer devices, renowned for their reliability and precision.

Key Features

  • High Bandwidth: The ADV3219ACPZ-R7 offers a substantial bandwidth that can support high-speed signals, making it suitable for video, data, and other high-frequency applications.
  • Single Supply Operation: This device is capable of operating from a single supply voltage, simplifying power management in complex systems.
  • Low Crosstalk and Off Isolation: It ensures minimal signal interference, which is critical for maintaining signal integrity in sensitive applications.
  • Low Power Consumption: The device's design focuses on energy efficiency, which is beneficial for portable and battery-powered devices.

Applications

The ADV3219ACPZ-R7 is versatile and can be employed in various applications such as:

  • Video and audio routing
  • Data acquisition systems
  • Communication systems
  • Medical imaging
  • Aerospace and defense electronics

Product Specifications

The ADV3219ACPZ-R7 comes in a compact 32-lead LFCSP (lead frame chip scale package) that is suitable for space-constrained applications. The operating temperature range of the device is from -40°C to +85°C, which allows it to perform reliably in a variety of environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality. The ADV3219ACPZ-R7 is built to meet high standards, ensuring consistent performance and durability. Customers can trust in the robustness of this multiplexer for their critical signal routing needs.

With its combination of features, the ADV3219ACPZ-R7 is an excellent choice for designers looking for a multiplexer that offers both performance and reliability. Its ease of integration, coupled with Analog Devices' support and resources, make it a valuable component in any electronic system design.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9110 $53.1990
21+ $4.8501 $101.8521
32+ $4.6985 $150.3520
44+ $4.5470 $200.0680
57+ $4.3954 $250.5378
77+ $3.9407 $303.4339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,669 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess