EN
  • EN
  • DE

ADV3219ACPZ

Part No ADV3219ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2:1 8LFCSP / Analog Multiplexer Single 2:1 8-Pin LFCSP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Switch Circuit SPDT
Number of Circuits 1
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 840MHz
Channel Capacitance (CS(off), CD(off)) 0.6pF
Current - Leakage (IS(off)) (Maximum) 2μA (Typ)
Crosstalk -70dB @ 100MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 768273-ADV3219ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADV3219
Introduction Date November 30, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADV3219ACPZ CAD Model

Description

The ADV3219ACPZ is a high-performance, low-crosstalk 8 × 9 crosspoint switch matrix designed and manufactured by Analog Devices Inc., an industry leader in high-performance signal processing solutions. This crosspoint switch is an integral component for advanced video and high-speed signal routing applications.

Key Features

  • High-Speed Operation: The ADV3219ACPZ is capable of operating at high speeds, making it suitable for routing high-frequency signals without significant loss or degradation.
  • Low Crosstalk: Engineered with low crosstalk between channels, this device ensures minimal interference when multiple signals are being routed simultaneously, preserving signal integrity.
  • Wide Voltage Range: It supports a wide range of supply voltages, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Flexible Control Interface: The device can be controlled via a serial or parallel interface, allowing for easy integration into a variety of systems and applications.
  • High Bandwidth: With its high bandwidth, the ADV3219ACPZ can handle the demands of high-definition video signals and other high-speed data streams.

Applications

  • Professional Video Switching Equipment
  • High-Speed Data Communications
  • Signal Routing in Broadcast Studios
  • Medical Imaging Systems
  • Telecommunications Infrastructure

Package and Quality

The ADV3219ACPZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that offers a space-saving footprint while providing robust physical protection for the internal circuitry. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

For designers and engineers seeking a reliable and high-performance solution for their signal routing needs, the ADV3219ACPZ from Analog Devices Inc. stands out as an excellent choice. With its combination of speed, low crosstalk, and flexible control options, this crosspoint switch is poised to deliver superior performance in a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2289 $56.0601
20+ $5.1109 $102.2180
31+ $4.9512 $153.4872
42+ $4.7915 $201.2430
54+ $4.6317 $250.1118
73+ $4.1526 $303.1398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,669 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess