EN
  • EN
  • DE

ADV3221ARZ

Part No ADV3221ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 800 MHz, 4:1 Analog Multiplexer | IC MULTIPLEXER 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 1GHz
Channel Capacitance (CS(off), CD(off)) 1.8pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -87dB at 100MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADV3221
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1142617-ADV3221ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3221ARZ CAD Model

Description

The ADV3221ARZ is a cutting-edge video multiplexer from Analog Devices Inc., designed to cater to the demanding requirements of high-speed video and multimedia applications. This remarkable product stands out in the market for its ability to seamlessly switch between various video sources, ensuring minimal signal degradation and maintaining the integrity of the video feed.

Key Features:

  • High-Speed Performance: The ADV3221ARZ operates at exceptional speeds, making it ideal for high-resolution video applications that require quick and efficient switching between multiple video sources.
  • Multiple Video Channels: Equipped with multiple channels, this multiplexer can handle several video inputs, making it a versatile solution for complex video systems.
  • Low Crosstalk and Off Isolation: Designed with low crosstalk and high off isolation, the ADV3221ARZ ensures that video signals are cleanly and clearly separated, preventing interference between channels.
  • Low Power Consumption: Analog Devices Inc. has engineered the ADV3221ARZ to consume minimal power, which is essential for maintaining the efficiency of the overall system it is integrated into.
  • Compact Size: The compact form factor of the ADV3221ARZ makes it an excellent choice for space-constrained applications, allowing for high-density video switching without sacrificing performance.

Applications:

  • Professional Video Switching Equipment
  • Security and Surveillance Systems
  • Video-on-Demand Systems
  • Conference Room Systems
  • Home Theater Systems

The ADV3221ARZ from Analog Devices Inc. is built with reliability in mind, ensuring that it can withstand the rigors of continuous operation in professional environments. Its robust design is complemented by the brand's commitment to quality, making it a trusted choice for engineers and designers who require a high-performance video multiplexing solution.

Technical Specifications:

For detailed technical specifications, it is recommended to consult the product datasheet and user manual, which provide comprehensive information on the ADV3221ARZ's operational characteristics, electrical parameters, and application guidelines.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3526 $65.4104
8+ $13.4176 $107.3408
12+ $12.9983 $155.9796
16+ $12.5790 $201.2640
21+ $12.1597 $255.3537
28+ $10.9018 $305.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess