EN
  • EN
  • DE

ADV3228ACPZ

Part No ADV3228ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 750 MHz, 8 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 8X8 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Telecommunications, Video
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 1.2GHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number ADV3228
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142622-ADV3228ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3228ACPZ CAD Model

Description

Introducing the ADV3228ACPZ from Analog Devices Inc.

The ADV3228ACPZ is a high-performance, 8-channel, 2:1 multiplexer from Analog Devices Inc., designed to cater to a broad spectrum of applications. This advanced switch fabric is engineered to facilitate signal routing in complex systems, making it an essential component for designers looking to optimize their signal chain performance.

Key Features

  • High Bandwidth: The ADV3228ACPZ boasts a wide bandwidth, ensuring minimal signal degradation and supporting high-speed data transmission.
  • Low Crosstalk: Crosstalk between channels is significantly reduced, providing cleaner and more reliable signal paths.
  • Low On-Resistance: The low on-resistance feature minimizes insertion loss and maintains signal integrity across the switch.
  • Single-Supply Operation: Designed for single-supply operation, this device is capable of running efficiently on a 3.3V or 5V power supply, simplifying power management in a variety of systems.

Applications

The ADV3228ACPZ is versatile and can be used in a range of applications, including:

  • Video and audio routing
  • Data communication systems
  • ATE (Automatic Test Equipment)
  • Signal distribution networks

Package and Quality

The device comes in a compact 56-lead LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the PCB while offering excellent thermal performance. The ADV3228ACPZ is part of Analog Devices Inc.'s commitment to high-quality products, and it adheres to stringent industry standards for reliability and performance.

Easy Integration

Integrating the ADV3228ACPZ into your design is straightforward, thanks to its user-friendly interface and comprehensive technical documentation. Analog Devices Inc. provides detailed datasheets, application notes, and design resources to support engineers in implementing this multiplexer with ease.

In conclusion, the ADV3228ACPZ from Analog Devices Inc. is a highly capable and flexible solution for any application requiring efficient signal routing. With its combination of performance, quality, and ease of use, it stands out as a valuable addition to any electronic system design.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4467 $73.3401
5+ $20.0589 $100.2945
8+ $19.4320 $155.4560
11+ $18.8052 $206.8572
14+ $18.1784 $254.4976
19+ $16.2978 $309.6582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess