EN
  • EN
  • DE

SGM721XN5/TR

Part No SGM721XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 970μA, 10MHz, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320323-SGM721XN5/TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM721XN5/TR CAD Model

Description

The SGM721XN5/TR is a low-power, rail-to-rail input/output operational amplifier (op-amp) manufactured by SG Micro Corp. It's designed for applications requiring low voltage operation, low power consumption, and good performance in signal conditioning and amplification. The rail-to-rail input and output swing maximizes dynamic range, making it suitable for battery-powered devices and portable instrumentation.

Applications:

  • Sensor Amplification: Amplifying small signals from sensors like pressure, temperature, light, and proximity sensors.
  • Signal Conditioning: Buffering, filtering, and scaling analog signals for data acquisition systems.
  • Portable Medical Devices: Used in EKG monitors, blood glucose meters, and other handheld medical instruments.
  • Audio Amplification: Pre-amplification and buffering in audio circuits.
  • Active Filters: Implementing low-pass, high-pass, and band-pass filters.

Features:

  • Rail-to-Rail Input and Output: Maximizes signal dynamic range and simplifies circuit design.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Low Input Offset Voltage: Provides good DC accuracy for precision amplification.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, typically 1.8V to 5.5V.
  • Small Package: Available in a compact SOT-23-5 package.
  • High Gain Bandwidth Product: Offers sufficient bandwidth for many common applications.

Benefits:

  • Longer Battery Life: Low power consumption extends operating time in battery-powered devices.
  • Improved Signal Accuracy: Low input offset voltage minimizes DC errors in amplified signals.
  • Simplified Circuit Design: Rail-to-rail operation reduces the need for external level shifting circuitry.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details:

The SGM721XN5/TR is stable at unity gain and can be used in a variety of amplifier configurations, including inverting, non-inverting, and differential amplifiers. The external components, such as resistors and capacitors, should be selected based on the specific application requirements. Proper PCB layout techniques, including the use of decoupling capacitors, are essential to minimize noise and ensure stable operation.

Consult the official datasheet from SG Micro Corp. for detailed specifications, application notes, and recommended external component values.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1236 $50.0580
865+ $0.1158 $100.1670
1,345+ $0.1119 $150.5055
1,925+ $0.1040 $200.2000
2,500+ $0.1001 $250.2500
3,120+ $0.0962 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,525 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess