EN
  • EN
  • DE

HMC219MS8TR

Part No HMC219MS8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Analog Devices Inc.
Win Source Part Number 275423-HMC219MS8TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC219MS8TR CAD Model

Description

The HMC219MS8TR is a high-performance, passive double-balanced mixer offered by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This mixer is designed to support a wide range of RF and IF applications, including those in wireless communications, test equipment, and military systems. Its compact MS8 package makes it an ideal choice for space-constrained applications.

Key Features

  • Frequency Range: The HMC219MS8TR operates over a broad frequency range, with the RF and LO frequencies covering from 1.5 GHz to 4.0 GHz and the IF frequency from DC to 1.5 GHz. This wide range ensures versatility in various applications.
  • Conversion Loss: It offers a low conversion loss, typically 8 dB, which translates to efficient signal conversion and minimal signal degradation.
  • Isolation: The device provides excellent LO to RF and LO to IF isolation, typically greater than 40 dB. This isolation performance helps to minimize crosstalk and improve overall system performance.
  • Input IP3: With a high input third-order intercept point of 17 dBm, the HMC219MS8TR can handle higher signal levels without significant distortion, making it suitable for high-dynamic-range applications.
  • Package Type: It is available in a surface-mount MS8 package, which is compact and suitable for automated assembly processes.

Applications

The versatility of the HMC219MS8TR makes it an excellent choice for a variety of applications. These include:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Microwave radios and VSAT
  • Test equipment and sensors
  • Military and space applications

Conclusion

Overall, the HMC219MS8TR from Analog Devices Inc. stands out for its wide frequency range, low conversion loss, high isolation, and robust linearity. Its compact size and high performance make it a preferred choice for designers looking to optimize their RF and IF signal chains across a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4828 $60.3108
26+ $4.4987 $116.9662
40+ $4.3578 $174.3120
55+ $4.2181 $231.9955
71+ $4.0772 $289.4812
95+ $3.6556 $347.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess