EN
  • EN
  • DE

ADV476KN40E

Part No ADV476KN40E
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043892-ADV476KN40E
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV476KN40E CAD Model

Description

Product Overview: ADV476KN40E

The ADV476KN40E is a high-performance CMOS color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed by Analog Devices Inc. This integrated circuit is engineered to meet the demanding needs of high-resolution color graphics and video systems. It is an ideal solution for applications requiring precise color reproduction and smooth color transitions.

Key Features

  • Resolution: The device supports a resolution of up to 40 MHz, making it suitable for high-resolution displays.
  • Color Depth: It offers a rich color depth by providing 256 x 24-bit color palette RAM, enabling a wide range of color combinations.
  • Interface: The ADV476KN40E features an easy-to-use digital interface, compatible with a variety of microprocessors and graphic controllers.
  • Package: This product is available in a 28-pin plastic DIP (Dual In-line Package), ensuring robustness and ease of handling.

Performance and Quality

With Analog Devices Inc.'s commitment to quality, the ADV476KN40E is designed for optimal performance in video and graphics systems. Its high-speed operation allows for smooth video playback and responsive graphics display. The device's built-in functionality, such as on-chip voltage reference and analog output amplifiers, simplifies design and reduces the need for external components.

Applications

The versatility of the ADV476KN40E makes it an excellent choice for a variety of applications, including:

  • Computer Graphics Displays
  • Video Overlay Systems
  • Image Processing
  • Animation and Gaming Systems
  • Professional Video Editing and Broadcast Equipment

Support and Resources

Analog Devices Inc. provides comprehensive support for the ADV476KN40E, including detailed datasheets, application notes, and reference designs. Customers can also access technical support from Analog Devices' team of experts for assistance with integration, optimization, and troubleshooting.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess