EN
  • EN
  • DE

ADV478KP35

Part No ADV478KP35
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6, 8 BIT A-OUT 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV478
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 6, 8
Number of D/A Converters 3
Settling Time 28ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.25V, 4.75V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.25V, 4.75V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Pipelined
Temperature Range - Operating 0°C ~ 70°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44875-ADV478KP35
Ultra Librarian 3D Model Ultra Librarian ADV478KP35 CAD Model

Description

The ADV478KP35 is a high-performance, 256 x 18 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc. This integrated circuit is specifically engineered to meet the rigorous demands of high-resolution color graphics and display systems. With its 256 x 18 color palette, the ADV478KP35 provides a broad spectrum of colors, making it an ideal choice for professional graphics workstations, high-end gaming systems, and advanced multimedia applications.

Key Features

  • Resolution: The ADV478KP35 supports a wide range of resolutions, delivering crisp and vibrant visuals for various display modes.
  • Color Depth: With an 18-bit color palette, this RAM-DAC can produce over 262,000 colors, allowing for rich and detailed images.
  • Pixel Clock Speed: It boasts a high pixel clock speed, enabling it to handle fast data transfer rates necessary for high-resolution displays.
  • Compatibility: The device is compatible with various microprocessors and graphic controllers, offering flexibility in system design.
  • Package Type: The ADV478KP35 comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint on the PCB (Printed Circuit Board).

Applications

The ADV478KP35 from Analog Devices Inc. is versatile and can be used in a range of applications that require high-quality color rendering and fast data processing capabilities. Some of the typical applications include:

  • High-resolution color graphics workstations
  • Advanced gaming systems
  • Professional video editing and production equipment
  • Medical imaging devices
  • Industrial visualization and control systems

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADV478KP35
Color Palette 256 x 18-bit
Package Type 68-Pin PLCC
Pixel Clock Speed Specified by Manufacturer

For detailed technical specifications, application notes, and support documentation, customers are advised to consult the official product datasheet and user guides provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess