EN
  • EN
  • DE

ADV7127JRUZ240

Part No ADV7127JRUZ240
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC VIDEO240MHZ 3.3/5 24TSSOP / DAC 1-CH Segment 10-bit 24-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V, 5V
Voltage - Supply, Digital 3 V ~ 3.6 V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Architecture Current Source
Operating Temperature Range 0°C ~ 70°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 768274-ADV7127JRUZ240
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7127
Introduction Date September 25, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADV7127JRUZ240 CAD Model

Description

Product Overview: ADV7127JRUZ240 from Analog Devices Inc.

The ADV7127JRUZ240 is a high-performance, triple-channel digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is specifically designed to meet the rigorous demands of sophisticated video applications, making it an ideal choice for a wide range of uses, including medical imaging, industrial control, and high-end consumer video equipment.

Key Features

  • High-Speed Operation: The ADV7127JRUZ240 is capable of converting digital signals into analog at high speeds, ensuring smooth and accurate video playback and display.
  • Triple 10-Bit DACs: This product features three individual 10-bit DACs, providing simultaneous output for red, green, and blue (RGB) video signals. This triple-channel operation is essential for full-color video applications.
  • 240 MSPS Update Rate: With an update rate of 240 mega samples per second (MSPS), this DAC supports high-resolution and high-frame-rate video, maintaining image clarity and detail.
  • Integrated Output Amplifiers: The inclusion of on-chip output amplifiers simplifies design and reduces external component count, thereby saving space and cost.
  • CMOS Compatible Digital Inputs: The ADV7127JRUZ240's digital inputs are compatible with CMOS logic levels, making it easy to interface with a wide range of digital sources and processors.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, which is critical for portable and energy-sensitive applications.

Applications

  • High-Resolution Color Graphics and Video Systems
  • Medical Imaging Equipment
  • Professional Video Editing and Playback Hardware
  • Industrial Control Systems with Visual Interfaces
  • High-End Home Theater Systems

The ADV7127JRUZ240 is available in a compact 48-lead LQFP package, making it suitable for space-constrained applications without compromising performance. Its robust design ensures reliable operation over a wide industrial temperature range, further enhancing its suitability for diverse environments. With its combination of speed, precision, and integration, the ADV7127JRUZ240 from Analog Devices Inc. stands out as a superior choice for developers and engineers looking to push the boundaries of video quality and performance in their products.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess