EN
  • EN
  • DE

ADV7180BSTZ

Part No ADV7180BSTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER SDTV 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 009552-ADV7180BSTZ
Family Name ADV7180
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7180BSTZ CAD Model

Description

Product Overview: ADV7180BSTZ

The ADV7180BSTZ is a high-quality, single-chip video decoder produced by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to convert analog composite video signals to a digital YCrCb 4:2:2 video data stream that is compatible with modern digital processors.

Key Features

  • Multi-format Support: The ADV7180BSTZ supports a wide range of video formats including NTSC, PAL, SECAM, and their variants, making it highly versatile for global video applications.
  • 10-Bit Resolution: With its 10-bit ADCs, the device ensures high-quality video data conversion, delivering crisp and clear images for advanced video systems.
  • Adaptive Comb Filter: The integrated adaptive comb filter effectively reduces cross-color artifacts, enhancing the overall video quality.
  • Automatic Gain Control (AGC): The AGC ensures optimal signal performance by automatically adjusting the signal strength to the appropriate level.
  • Low Power Consumption: Designed for energy efficiency, the ADV7180BSTZ consumes minimal power, making it suitable for portable and battery-powered applications.

Applications

The ADV7180BSTZ is ideal for a variety of applications where high-quality video decoding is required. These include:

  • Video surveillance systems
  • Automotive entertainment and navigation systems
  • Home theater systems
  • Personal video recorders
  • Professional video editing equipment

Technical Specifications

  • Package: The device comes in a 48-lead LQFP (Low Profile Quad Flat Package) which ensures compactness and reliability in a wide range of applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability in harsh environments.
  • Interface: It features an I²C (Inter-Integrated Circuit) control interface, allowing easy integration with other digital systems.

The ADV7180BSTZ from Analog Devices Inc. represents a cutting-edge solution for high-quality video decoding, providing designers with a robust, flexible, and efficient component for their multimedia and video processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess