EN
  • EN
  • DE

ADV7186BBCZ-T

Part No ADV7186BBCZ-T
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISP PROC/VID DECOD 196CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Decoder IC Analog Voltage NTSC, PAL, SECAM 196-CSPBGA (12x12) Package
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 196-LFBGA, CSPBGA
Case / Package 196-CSPBGA (12x12)
Family Name ADV7186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911125-ADV7186BBCZ-T
Ultra Librarian 3D Model Ultra Librarian ADV7186BBCZ-T CAD Model

Description

Product Overview: ADV7186BBCZ-T from Analog Devices Inc.

The ADV7186BBCZ-T is a cutting-edge video decoder developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to convert analog video signals into digital form, enabling them to be processed by digital video and multimedia applications. The ADV7186BBCZ-T is an essential component for a wide range of products, including surveillance systems, automotive infotainment, video conferencing equipment, and home entertainment systems.

Key Features

  • Multi-Format Support: The ADV7186BBCZ-T supports a variety of video formats, including NTSC, PAL, SECAM, and other non-standard video signals. This versatility makes it an ideal choice for applications that require compatibility with different video standards around the world.
  • High-Quality Video Decoding: With its advanced 12-bit analog-to-digital conversion and proprietary digital processing, the ADV7186BBCZ-T ensures high-quality video output with minimal noise and excellent color fidelity.
  • Integrated Filters: The device includes programmable anti-aliasing filters that help to reduce signal artifacts and improve image clarity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7186BBCZ-T consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Compact Packaging: The ADV7186BBCZ-T comes in a compact CSPBGA package, which allows for space-saving designs in cramped PCB layouts.

Applications

The versatility and high performance of the ADV7186BBCZ-T make it suitable for a variety of applications, including:

  • Portable and handheld video devices
  • Automotive rearview and surround view systems
  • Video surveillance and security systems
  • Professional video editing and broadcasting equipment
  • Medical imaging devices
  • Video conferencing systems

Analog Devices Inc.'s ADV7186BBCZ-T is a testament to their commitment to providing high-quality, reliable video processing solutions that meet the evolving needs of the industry. Whether you're designing a consumer entertainment system or a sophisticated video surveillance network, the ADV7186BBCZ-T offers the performance and features necessary to deliver top-notch video quality.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess