EN
  • EN
  • DE

ADV7280AWBCPZ-M

Part No ADV7280AWBCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Video
Data Interface I²C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ -
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370762-ADV7280AWBCPZ-M
Ultra Librarian 3D Model Ultra Librarian ADV7280AWBCPZ-M CAD Model

Description

ADV7280AWBCPZ-M Product Image

The ADV7280AWBCPZ-M is a highly integrated video decoder from Analog Devices Inc., designed to convert analog composite video signals to a digital YCrCb 4:2:2 video data stream. This component is perfect for applications requiring direct analog input, such as automotive rearview cameras, surveillance systems, and industrial video processing.

Key Features:

  • Multi-Format Support: The ADV7280AWBCPZ-M supports a wide range of video formats, including NTSC, PAL, and SECAM, ensuring compatibility with global video standards.
  • Advanced Noise Reduction: With its built-in 3D comb filter and adaptive contrast enhancement, this video decoder provides high-quality images by reducing noise and enhancing image sharpness.
  • Robust Operation: The device includes automatic gain control, a clamp circuit, and a complete on-chip PLL (phase-locked loop) system that provides stable and reliable operation even under varying conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the ADV7280AWBCPZ-M operates efficiently with low power requirements, making it suitable for battery-powered devices.
  • Mobile Industry Processor Interface (MIPI): The inclusion of a MIPI CSI-2 (Camera Serial Interface) output makes it easily integrable with the latest processors and SoCs used in mobile and automotive applications.

Applications:

  • Automotive rearview and surround view systems
  • Video surveillance and security systems
  • Portable video players
  • Industrial video processing

The ADV7280AWBCPZ-M comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained environments. Its operating temperature range of -40°C to +85°C ensures reliability in harsh conditions, making it a versatile choice for outdoor and automotive applications.

Overall, the ADV7280AWBCPZ-M from Analog Devices Inc. is a top-of-the-line video decoding solution that delivers superior video quality with a wide range of features designed for flexibility and performance in various applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $4.8972
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5286 $55.0572
5+ $22.5876 $112.9380
7+ $21.8817 $153.1719
10+ $21.1759 $211.7590
13+ $20.4700 $266.1100
17+ $18.3524 $311.9908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess