EN
  • EN
  • DE

ADV7400AKSTZ-80

Part No ADV7400AKSTZ-80
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC DECODER VID SDTV/HDTV 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560012-ADV7400AKSTZ-80
Ultra Librarian 3D Model Ultra Librarian ADV7400AKSTZ-80 CAD Model

Description

Analog Devices Inc.

The ADV7400AKSTZ-80 is a high-performance, multifunction video decoder chip developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is designed to facilitate seamless and efficient conversion of analog video signals into a digital format, making it an essential part of many video processing applications.

Key Features:

  • High-Quality Video Decoding: The ADV7400AKSTZ-80 supports various video formats, including NTSC, PAL, and SECAM. It can decode these signals with exceptional clarity, ensuring the output is of the highest quality for both professional and consumer video applications.
  • Multiple Input Formats: This versatile decoder is capable of handling a wide range of analog input types, from composite and S-Video to component video, accommodating the needs of diverse video systems.
  • Integrated Anti-Aliasing Filters: The device comes with built-in anti-aliasing filters that reduce signal noise and improve the overall visual quality of the digital output.
  • Advanced Digital Processing: Featuring sophisticated digital processing capabilities, the ADV7400AKSTZ-80 ensures smooth and accurate color reproduction, sharp image rendering, and reliable motion detection.
  • Compact Design: Housed in an LQFP-80 package, the decoder is designed for space-constrained applications, providing powerful functionality without compromising on space.

Applications:

The ADV7400AKSTZ-80 is ideally suited for a wide range of applications that require high-quality video decoding. It is extensively used in:

  • Digital Video Recorders (DVRs)
  • Set-Top Boxes
  • Video Surveillance Systems
  • Personal Video Players
  • Automotive Video Systems

Technical Specifications:

  • Supply Voltage: 1.8V (Digital), 3.3V (Analog)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 80-Lead LQFP (Low Profile Quad Flat Package)

With its robust design, comprehensive feature set, and proven reliability, the ADV7400AKSTZ-80 from Analog Devices Inc. stands out as a top choice for developers and engineers looking to incorporate high-quality video decoding into their projects.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Lowest to $0.0520
Others
Lowest to $29.3578
Others
Lowest to $2.6126
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9632 $97.9264
3+ $40.1750 $120.5250
5+ $38.9195 $194.5975
7+ $37.6640 $263.6480
8+ $36.4085 $291.2680
11+ $32.6421 $359.0631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess