EN
  • EN
  • DE

ADV7401BSTZ-110

Part No ADV7401BSTZ-110
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DECODER VID SDTV/HDTV 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications DVD Recorders, HDTVs, LCD TV
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 077928-ADV7401BSTZ-110
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7401BSTZ-110 CAD Model

Description

ADV7401BSTZ-110: High-Performance Video Decoder from Analog Devices Inc.

The ADV7401BSTZ-110 is a state-of-the-art, high-definition video decoder designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to provide superior video quality for a wide range of applications, including professional broadcasting, video surveillance, and advanced digital TV reception.

Key Features

  • Multi-format Support: The ADV7401BSTZ-110 can decode a multitude of video formats including PAL, NTSC, SECAM, and high-definition signals such as 1080i and 720p, making it highly versatile for global video applications.
  • Advanced Digital Processing: Equipped with sophisticated digital processing technologies, this decoder ensures crisp, clear, and stable images, even in challenging signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7401BSTZ-110 is ideal for applications where power consumption is a critical factor.
  • Integrated Anti-Aliasing Filters: The built-in anti-aliasing filters improve image quality by reducing signal artifacts, providing users with a smoother and cleaner visual experience.
  • Multiple Output Formats: This decoder supports a variety of output formats including RGB, YPbPr, and digital video ports, offering flexibility for different display and processing requirements.

Applications

The ADV7401BSTZ-110 is suitable for a wide array of applications, such as:

  • High-definition televisions and set-top boxes
  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Security and surveillance DVRs
  • Automotive infotainment and navigation systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADV7401BSTZ-110 is no exception, having undergone rigorous testing to ensure it meets the industry's highest standards. It is available in a compact LQFP surface-mount package, designed for easy integration into a variety of electronic assemblies.

With its robust feature set and flexible capabilities, the ADV7401BSTZ-110 is an excellent choice for developers and manufacturers seeking a high-performance video decoding solution. Its adaptability and superior performance ensure that it can meet the demands of the most advanced and quality-critical video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8375 $59.6750
5+ $27.9126 $139.5630
7+ $26.9501 $188.6507
10+ $25.0251 $250.2510
12+ $24.0626 $288.7512
15+ $23.1000 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,852 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess