EN
  • EN
  • DE

MT40A1G16TB-062E:F

Part No MT40A1G16TB-062E:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446449-MT40A1G16TB-062E:F
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gbit
Memory Organization 1G x 16
Memory Interface Parallel
Clock Frequency 1.5GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian MT40A1G16TB-062E:F CAD Model

Description

The MT40A1G16TB-062E:F is a high-efficiency DDR4-3200 1Gx16 (16Gb) DRAM chip offered by Micron, tailored for the modern digital landscape. This memory module provides a compelling combination of high-speed data transfer rates and significant capacity, encapsulated in a power-efficient design. Operating at the DDR4 standard of 3200MT/s, it empowers systems with rapid access to data, thereby improving the overall computing experience in applications ranging from sophisticated server environments to consumer electronics. The configuration expediently supports systems needing ample memory in a compact form factor, making it well-suited for next-generation digital devices. Crafted with Micron's expertise in memory technologies, the MT40A1G16TB-062E:F reflects the company's commitment to delivering high-quality, performance-oriented memory solutions that cater to the evolving needs of diverse technology ecosystems.

You May Also Be Interested in

Alliance Memory, Inc.
DRAM 128Mb, 3.3V, 143Mhz 4M x 32 SDRAM
Lowest to $7.0283
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.2552 $144.2552
2+ $139.4467 $278.8934
3+ $125.0212 $375.0636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess