EN
  • EN
  • DE

ADV7402KST-110

Part No ADV7402KST-110
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description VIDEO DECODER MULTI FORMAT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560013-ADV7402KST-110
Ultra Librarian 3D Model Ultra Librarian ADV7402KST-110 CAD Model

Description

The ADV7402KST-110 is a high-quality, single-chip video decoder from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to convert analog video signals into digital form, enabling a wide range of applications in video processing systems. It supports a variety of video formats, including composite, S-Video, and component video, making it a versatile choice for designers looking to interface with different video sources.

Key Features

  • Multi-Format Support: The ADV7402KST-110 can handle numerous analog formats, including NTSC, PAL, and SECAM for standard definition input, as well as higher resolutions up to 1080i and 720p for HD video sources.
  • 10-Bit ADC: It boasts a 10-bit analog-to-digital converter which ensures high-quality video signal conversion with minimal data loss.
  • Advanced Digital Processing: With built-in features such as adaptive comb filters and noise reduction, the chip enhances video quality by reducing artifacts and improving signal clarity.
  • Flexible Interface Options: The ADV7402KST-110 offers a range of output formats including ITU-R BT.656 and SMPTE standards, providing compatibility with various digital video equipment.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Compact Packaging: Available in a space-saving LQFP surface-mount package, it is well-suited for use in compact system designs.

Applications

The ADV7402KST-110 is a perfect fit for a broad spectrum of video applications, including:

  • Video surveillance systems
  • Home theater systems
  • Digital video recorders (DVRs)
  • Personal video recorders (PVRs)
  • Automotive infotainment systems
  • Video conferencing equipment
  • Professional broadcasting equipment

Conclusion

Analog Devices Inc.'s ADV7402KST-110 is a testament to their commitment to high-performance video processing solutions. With its robust feature set and support for multiple video formats, this video decoder is an ideal choice for developers and engineers looking to integrate reliable video decoding into their applications. The combination of high-quality conversion, advanced processing capabilities, and efficient operation make the ADV7402KST-110 a valuable component in any video-centric system.

You May Also Be Interested in

Others
Lowest to $6.4772
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.0201
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Lowest to $0.0099
Others
Lowest to $0.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.3732 $102.7464
3+ $42.1529 $126.4587
5+ $40.8350 $204.1750
6+ $39.5183 $237.1098
8+ $38.2005 $305.6040
11+ $34.2492 $376.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess