EN
  • EN
  • DE

ADV7511KSTZ-P

Part No ADV7511KSTZ-P
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description HDMI Transmitter 1TX 100-Pin LQFP Tray / IC XMITTER HDMI 12BIT 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications DVD, Set-Top Boxes
Supply Voltage - Operating 5V
Case / Package 100-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 173792-ADV7511KSTZ-P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADV7511
Introduction Date January 29, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7511KSTZ-P CAD Model

Description

ADV7511KSTZ-P High-Definition Multimedia Interface (HDMI) Transmitter

The ADV7511KSTZ-P from Analog Devices Inc. is a high-performance High-Definition Multimedia Interface (HDMI) transmitter designed for audio and video applications that require the transmission of high-bandwidth, uncompressed digital data. This integrated circuit is an ideal solution for a wide range of products including home theater systems, professional audio/video equipment, portable devices, and industrial monitors.

Key Features:

  • HDMI v1.4 Support: The ADV7511KSTZ-P is compliant with HDMI v1.4 specifications, ensuring compatibility with the latest multimedia devices.
  • High Resolution Support: Capable of transmitting video resolutions up to 1080p or 1600x1200 for computer monitors, this transmitter maintains crystal-clear image quality.
  • Audio Versatility: It supports multiple audio formats, including 8-channel I2S, S/PDIF, and Direct Stream Digital (DSD), providing flexibility in audio signal transmission.
  • Deep Color Technology: With deep color technology, the ADV7511KSTZ-P can deliver billions of colors, significantly enhancing the viewing experience.
  • 3D Capability: The transmitter is capable of handling 3D video formats, making it suitable for immersive entertainment systems.
  • Integrated Content Protection: It includes HDCP 1.4 (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, making it ideal for portable and battery-operated applications.
  • Compact LQFP Package: The ADV7511KSTZ-P comes in a space-saving 100-pin LQFP (Low Profile Quad Flat Package), facilitating integration into space-constrained designs.

Applications:

  • Home Theater Systems
  • Professional Audio/Video Equipment
  • Gaming Consoles
  • Blue-ray Disc Players
  • Digital Signage
  • Industrial Monitors

The ADV7511KSTZ-P HDMI transmitter is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for digital video and audio interfaces. With its robust feature set and compliance with the latest HDMI standards, this product is engineered to meet the demands of high-definition multimedia content delivery.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess