EN
  • EN
  • DE

ADW24003Z-0

Part No ADW24003Z-0
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1011292-ADW24003Z-0
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW24003Z-0 CAD Model

Description

The ADW24003Z-0 is a state-of-the-art RF transceiver module designed by Analog Devices Inc., a leader in high-performance analog technology. This transceiver is engineered to deliver exceptional radio frequency performance for a wide array of applications, including wireless communications, industrial monitoring, and remote sensing operations.

Key Features

  • Frequency Range: The ADW24003Z-0 operates over a broad frequency spectrum, ensuring versatility for various communication protocols.
  • High Data Rate: It supports high-speed data transmission, enabling efficient and reliable data exchange even in bandwidth-intensive scenarios.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver maintains low power consumption to extend battery life in portable devices.
  • Advanced Modulation: The device incorporates sophisticated modulation techniques to enhance signal integrity and communication range.
  • Robust Design: Its robust construction ensures reliable performance even in harsh environmental conditions, making it suitable for outdoor and industrial environments.

Applications

The ADW24003Z-0 is ideal for a variety of applications, including but not limited to:

  • Wireless Network Infrastructure
  • Industrial Control Systems
  • Remote Monitoring and Data Acquisition
  • Unmanned Aerial Vehicles (UAVs)
  • Internet of Things (IoT) Devices

Technical Specifications

Parameter Specification
Frequency Range Specified by Customer
Output Power Variable (Configurable)
Power Consumption Low
Modulation Techniques Advanced (QAM, FSK, etc.)
Interface User-Friendly

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet rigorous industry standards. The ADW24003Z-0 transceiver is no exception, offering reliable performance backed by comprehensive technical support and documentation. With Analog Devices' reputation for excellence, users can trust in the ADW24003Z-0 for their critical communication needs.

You May Also Be Interested in

Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess